EN
  • EN
  • DE

TLP721GRL

Part No TLP721GRL
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100059-TLP721GRL
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP721GRL CAD Model

Description

The TLP721GRL is a high-isolation voltage photocoupler from Toshiba Semiconductor and Storage. This device features a GaAlAs infrared emitting diode (LED) optically coupled to a phototransistor. The TLP721GRL is designed for applications requiring electrical isolation between input and output circuits. Its robust design and high isolation voltage make it suitable for use in demanding industrial environments.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor drives, and other industrial automation equipment for signal isolation.
  • Power Supplies: Provides feedback signal isolation in switching power supplies, ensuring safe and reliable operation.
  • Measurement Equipment: Employed in test and measurement equipment to isolate sensitive circuits from noisy environments.
  • Communication Interfaces: Used in isolated communication interfaces like RS-485 and CAN bus systems for robust data transmission.
  • General Purpose Isolation: Provides electrical isolation in a variety of electronic circuits to prevent ground loops and improve signal integrity.

Features:

  • High Isolation Voltage: Offers a high isolation voltage between the input and output, ensuring electrical safety and preventing equipment damage.
  • Current Transfer Ratio (CTR): Provides a specified current transfer ratio, enabling efficient signal transfer.
  • Wide Operating Temperature Range: Suitable for use in harsh industrial environments.
  • Small Package: Compact package allows for high-density mounting on printed circuit boards.
  • Safety Standards Compliance: Meets relevant safety standards for industrial applications.

Benefits:

  • Enhanced Safety: High isolation voltage protects users and equipment from dangerous voltage levels.
  • Improved Signal Integrity: Electrical isolation prevents ground loops and noise from interfering with signals.
  • Increased System Reliability: Robust design ensures reliable operation in demanding environments.
  • Compact Design: Small package allows for integration into space-constrained applications.

Typical Specifications:

Isolation Voltage: Consult datasheet for specific value (typically >3750 Vrms)

Current Transfer Ratio (CTR): Consult datasheet for specific value

Forward Current (IF): Consult datasheet for specific value

Collector-Emitter Voltage (VCEO): Consult datasheet for specific value

Operating Temperature Range: Consult datasheet for specific value

You May Also Be Interested in

Kemet
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Agere Systems
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess