EN
  • EN
  • DE

TLP7820(D4-TP4E(O

Part No TLP7820(D4-TP4E(O
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Cplr Iso Amp An Output SO8L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1004125-TLP7820(D4-TP4E(O
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP7820(D4-TP4E(O CAD Model

Description

The TLP7820(D4-TP4E(O is a high-isolation voltage photocoupler manufactured by Toshiba Semiconductor and Storage. This device consists of a gallium arsenide infrared emitting diode optically coupled to a phototransistor. It's designed for applications requiring electrical isolation between input and output circuits.

Applications

  • Programmable logic controllers (PLCs): Used for isolating input/output signals in industrial automation systems.
  • Inverter circuits: Employed in inverters for isolation between the control and power stages.
  • AC servo drives: Utilized in servo drives to provide isolation for feedback and control signals.
  • Measuring instruments: Integrated into measuring instruments to isolate sensitive measurement circuitry.
  • Medical equipment: Applied in medical devices to ensure patient safety through electrical isolation.

Features

  • High isolation voltage: Offers a high level of electrical isolation between input and output.
  • High current transfer ratio (CTR): Provides efficient signal transfer from input to output.
  • Low input current: Requires a small input current for activation.
  • Compact package: Designed for space-saving integration into various circuits.
  • Pb-free and RoHS compliant: Meets environmental standards.

Benefits

  • Enhanced safety: Provides a critical layer of protection against electrical shock and equipment damage.
  • Noise immunity: Improves signal integrity by isolating sensitive circuits from noise.
  • Simplified circuit design: Facilitates easy integration into existing circuit designs.
  • Improved system reliability: Reduces the risk of failures due to electrical interference.
  • Compliance with safety standards: Helps meet relevant safety regulations for electrical equipment.

Additional Details

The TLP7820 features a wide operating temperature range and a stable CTR over temperature variations. Key specifications include the isolation voltage (typically several kilovolts), the forward current of the LED, and the collector-emitter voltage of the phototransistor. It's available in a DIP (Dual In-line Package) or surface mount package. Refer to the manufacturer's datasheet for detailed electrical characteristics and application guidelines.

Photocouplers like the TLP7820 are essential components in applications requiring robust electrical isolation and reliable signal transfer.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8632 $57.9480
37+ $3.1698 $117.2826
57+ $3.0708 $175.0356
78+ $2.9717 $231.7926
101+ $2.8726 $290.1326
135+ $2.5754 $347.6790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 686 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess