The TMP68HC000P-16 is a 16-bit microprocessor from Toshiba Semiconductor and Storage, part of the widely-used Motorola 68000 family. This processor is known for its robust architecture and suitability for a diverse range of embedded applications.
Applications
- Industrial control systems
- Embedded controllers
- Instrumentation and measurement equipment
- Data acquisition systems
- Early personal computers and workstations
Features
- 16-bit data bus and 24-bit address bus
- 16 MHz clock speed
- Comprehensive instruction set
- Multiple addressing modes for flexible memory access
- Interrupt handling capability for real-time processing
- On-chip timers and counters for timing and control functions
- Low power consumption for energy-efficient operation
- Non-multiplexed address and data buses simplify interface design
Benefits
- Efficient data processing is ensured by its 16-bit architecture.
- Large memory space can be addressed due to the 24-bit address bus.
- Versatile use in a wide range of applications is supported by its flexible instruction set.
- Easy integration with various peripheral devices.
- Real-time processing capabilities provided by the interrupt handling mechanism.
- Reduced power consumption, making it suitable for battery-powered or energy-sensitive applications.
- Simplified system design because of non-multiplexed buses.
Additional Details
The TMP68HC000P-16 operates at a clock frequency of 16 MHz and typically requires a 5V power supply. It is commonly available in a DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) package. The architecture includes both user and supervisor modes, offering enhanced system security. This microprocessor is well-suited for applications where a balance of processing power, low power consumption, and ease of integration are important considerations.