The TMP8255XXXP-5 is a programmable peripheral interface (PPI) device manufactured by Toshiba. It's designed to provide a flexible parallel I/O interface for microprocessors, enabling them to communicate with and control external peripheral devices.
Applications
- Microprocessor-based industrial control systems
- Embedded systems requiring parallel data transfer
- Computer peripherals and interfaces
- Instrumentation and data acquisition equipment
- Robotics and automation
Features
- Three 8-bit parallel I/O ports (Port A, Port B, Port C)
- Programmable I/O modes: Mode 0 (Basic I/O), Mode 1 (Strobed I/O), Mode 2 (Bidirectional Bus)
- Bit set/reset capability for Port C (individual bit control)
- TTL compatible inputs and outputs
- Single +5V power supply
- High-speed data transfer capability
Benefits
- Offers a versatile and configurable interface between microprocessors and peripherals.
- Simplifies system design by integrating I/O functions into a single chip.
- Reduces the need for external logic, lowering component count and cost.
- Allows for flexible adaptation to different peripheral devices and communication protocols.
- Improves system performance through efficient parallel data transfer.
Additional Details
The TMP8255XXXP-5 is typically packaged in a DIP (Dual In-line Package). The device requires a single +5V power supply for operation. The three I/O ports (A, B, and C) can be independently programmed for input or output. Port C also features bit set/reset capability, allowing individual bits to be controlled without affecting other bits in the port. The PPI supports three different I/O modes: Mode 0 for basic I/O operations, Mode 1 for strobed I/O operations (handshaking), and Mode 2 for bidirectional bus operation. The selection of the appropriate mode depends on the specific application requirements and the communication protocol used by the peripheral device. The TMP8255XXXP-5 is commonly used in legacy systems and embedded applications requiring a reliable and flexible parallel I/O interface. Proper configuration and programming are crucial for optimal performance.
While specific details on the XXX suffix are unavailable, it likely denotes specific variations or revisions of the chip. When utilizing this chip in any design, consult the corresponding datasheet for the specific variant being used.