EN
  • EN
  • DE

TMP82C51AM-8(EL)

Part No TMP82C51AM-8(EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993189-TMP82C51AM-8(EL)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMP82C51AM-8(EL) CAD Model

Description

The TMP82C51AM-8(EL) is a Programmable Communication Interface (USART) manufactured by Toshiba Semiconductor and Storage. It is designed to provide asynchronous and synchronous serial communication capabilities for microprocessors and microcontrollers.

Applications:

  • Serial Communication: Used for serial data transmission and reception in various embedded systems.
  • Computer Peripherals: Employed in connecting computers to serial peripherals such as modems, printers, and terminals.
  • Industrial Control Systems: Utilized in industrial control systems for communication between controllers and sensors/actuators.
  • Data Acquisition Systems: Integrated into data acquisition systems for collecting data from serial devices.
  • Networking Devices: Used in networking devices for serial communication protocols.

Features:

  • Asynchronous and Synchronous Communication: Supports both asynchronous (UART) and synchronous communication modes.
  • Programmable Baud Rate Generator: Allows for flexible baud rate selection.
  • Full Duplex Operation: Enables simultaneous transmission and reception of data.
  • Error Detection: Includes parity, overrun, and framing error detection.
  • Modem Control Signals: Provides control signals for modem interfacing.

Benefits:

  • Flexible Communication: Supports a wide range of serial communication protocols and baud rates.
  • Simplified Interfacing: Simplifies the interface between microprocessors and serial devices.
  • Reduced System Cost: Integrates multiple communication functions into a single chip.
  • Improved System Reliability: Error detection features enhance data integrity.
  • Reduced Development Time: Programmable features simplify software development.

Additional Details:

The TMP82C51AM-8(EL) USART is characterized by its operating voltage, clock frequency, and communication modes. These parameters are critical for integrating the USART into a specific system. The USART typically connects to the microprocessor via a parallel data bus and control signals. The datasheet provides detailed information on the USART's electrical characteristics, timing diagrams, and programming interface. It is crucial to follow the manufacturer's recommendations for clock frequency, voltage levels, and timing constraints to ensure proper operation. The USART's configuration is typically done through software programming, allowing for flexible customization of the communication parameters. The USART also includes interrupt capabilities, allowing the microprocessor to be notified of important events such as data reception and transmission completion. The TMP82C51AM-8(EL) is designed for applications requiring reliable serial communication. It is commonly used in embedded systems, industrial control, and data acquisition systems. The device is also subjected to rigorous testing and qualification procedures to ensure compliance with industry standards.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5324 $66.7268
15+ $7.8214 $117.3210
23+ $7.5770 $174.2710
32+ $7.3326 $234.6432
41+ $7.0882 $290.6162
55+ $6.3550 $349.5250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess