EN
  • EN
  • DE

TMP82C79F-2

Part No TMP82C79F-2
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 372859-TMP82C79F-2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP82C79F-2 CAD Model

Description

The TMP82C79F-2 is a Programmable Keyboard/Display Interface manufactured by Toshiba Semiconductor and Storage. It is designed to interface a microprocessor to a keyboard for input and to a display for output. The device provides scanned keyboard interface, scanned display interface, and sensor matrix interface capabilities. This chip significantly reduces the complexity of implementing keyboard and display functions in microcomputer systems by handling scanning, debouncing, and display refreshing tasks.

Applications

  • Keyboard Interface: Interfaces keyboards to microcomputer systems for user input.
  • Display Interface: Interfaces displays such as LEDs and LCDs to microcomputers for output.
  • Industrial Control Panels: Used in industrial control panels for operator input and system status display.
  • Instrumentation: Interfaces keypads and displays to instruments for control and readout.
  • Point-of-Sale (POS) Systems: Provides keyboard and display interface for POS terminals.
  • Embedded Systems: Offers keyboard and display interface for various embedded applications.

Features

  • Scanned Keyboard Interface: Supports scanned keyboard with built-in debouncing.
  • Scanned Display Interface: Supports scanned display with multiplexing.
  • Sensor Matrix Interface: Can be used to interface with sensor matrices.
  • Programmable Scan Rate: Allows adjusting the scan rate for optimal performance.
  • Interrupt Capability: Generates interrupts for key presses or display updates.
  • Single 5V Power Supply: Operates with a single 5V power supply.

Benefits

  • Simplified Keyboard/Display Interface: Reduces the complexity of implementing keyboard and display functions.
  • Reduced Processor Overhead: Offloads scanning, debouncing, and refreshing tasks from the processor.
  • Flexible Configuration: Adapts to various keyboard and display requirements.
  • Improved System Performance: Enhances overall system performance by optimizing keyboard and display handling.
  • Cost-Effective Solution: Provides a cost-efficient way to implement keyboard and display interfaces.

Additional Details

The TMP82C79F-2 operates from a single 5V power supply and is typically packaged in a 40-pin DIP (Dual In-line Package). The device is programmed through an 8-bit data bus and control signals. The operating temperature range is typically from 0°C to 70°C. The device supports various display formats and keyboard configurations. The internal registers are used to configure display mode, keyboard mode, and scan rate. The device can generate interrupts upon key press or display updates, allowing the processor to respond efficiently to user input and display changes.

You May Also Be Interested in

Atmel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.6324
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0714 $63.4998
16+ $7.4440 $119.1040
25+ $7.2107 $180.2675
34+ $6.9785 $237.2690
43+ $6.7464 $290.0952
58+ $6.0476 $350.7608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess