EN
  • EN
  • DE

TMP86FH47ADUG

Part No TMP86FH47ADUG
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 8 Bit Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1270871-TMP86FH47ADUG
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP86FH47ADUG CAD Model

Description

The Toshiba TMP86FH47ADUG is an 8-bit microcontroller featuring a high-performance CPU core and a rich set of integrated peripherals. This microcontroller is designed for a wide range of embedded applications, offering a balance of processing power, memory, and peripheral functionality.

Applications

  • Consumer Electronics: Used in various consumer electronic devices such as remote controls, home appliances, and audio/video equipment.
  • Industrial Control: Employed in industrial control systems for motor control, sensor monitoring, and process automation.
  • Automotive Applications: Integrated into automotive systems for dashboard control, lighting control, and body electronics.
  • Office Automation: Utilized in office automation equipment such as printers, scanners, and fax machines.
  • Security Systems: Used in security systems for alarm control, access control, and surveillance equipment.

Features

  • 8-Bit CPU Core: Features a high-performance 8-bit CPU core for efficient program execution.
  • Integrated Flash Memory: Includes integrated flash memory for program storage and data logging.
  • RAM: Incorporates RAM for data storage during program execution.
  • Timers/Counters: Equipped with multiple timers/counters for precise timing and control.
  • Serial Communication Interfaces: Supports various serial communication interfaces such as UART, SPI, and I2C for communication with other devices.
  • Analog-to-Digital Converter (ADC): Includes an ADC for converting analog signals to digital values.
  • Digital I/O Ports: Provides a number of digital I/O ports for interfacing with external devices.

Benefits

  • Versatile Application: Suitable for a wide range of embedded applications.
  • Efficient Program Execution: The high-performance CPU core enables efficient program execution.
  • Flexible Peripheral Functionality: The rich set of integrated peripherals provides flexible functionality for various applications.
  • Cost-Effective Solution: Offers a cost-effective solution for embedded system design.
  • Simplified System Design: Integrated peripherals simplify system design and reduce the number of external components required.

Additional Details

The TMP86FH47ADUG operates over a wide voltage range. The specific memory sizes (flash and RAM) vary depending on the specific configuration. The device is available in various package options. It is designed for applications requiring a balance of processing power, memory, and peripheral functionality.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess