The TMP86P820FG is a microcontroller manufactured by Toshiba Semiconductor and Storage. It belongs to the TLCS-870/C series of microcontrollers, known for their versatility and efficiency in various embedded applications. This particular model offers a robust set of features and peripherals suitable for controlling a wide range of devices and systems.
Applications
- Consumer electronics (e.g., remote controls, appliances)
- Industrial control systems
- Automotive electronics (e.g., dashboard controls)
- Office automation equipment (e.g., printers, scanners)
- Home automation systems
Features
- 8-bit CPU core based on the TLCS-870/C architecture
- Internal ROM (Read-Only Memory) for storing program code
- Internal RAM (Random Access Memory) for data storage
- Multiple I/O (Input/Output) ports for interfacing with external devices
- Timers and counters for timing and event management
- Serial communication interfaces (e.g., UART, SPI) for communicating with other devices
- A/D (Analog-to-Digital) converter for converting analog signals to digital values
- Interrupt controller for handling external and internal events
- Power-saving modes to reduce power consumption
Benefits
- Versatility: Suitable for a wide range of applications due to its flexible architecture and rich feature set.
- Efficiency: Optimized for low-power operation, making it suitable for battery-powered devices.
- Integration: Integrates many essential peripherals, reducing the need for external components and simplifying system design.
- Cost-effectiveness: Offers a balance of performance and cost, making it a competitive solution for various applications.
- Reliability: Manufactured by Toshiba, a reputable semiconductor manufacturer known for producing reliable components.
Additional Details
The TMP86P820FG operates within a specific voltage range (typically 2.7V to 5.5V). Its operating temperature range is generally between -40°C and +85°C, making it suitable for use in harsh environments. Detailed specifications, including memory size, number of I/O ports, and specific features of the peripherals, are available in the device datasheet. It's crucial to consult the datasheet for complete and accurate information before designing the TMP86P820FG into any system. The package type is typically a QFP (Quad Flat Package).