EN
  • EN
  • DE

TMP87CH47UG-7B13

Part No TMP87CH47UG-7B13
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218811-TMP87CH47UG-7B13
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP87CH47UG-7B13 CAD Model

Description

The TMP87CH47UG-7B13 is a microcontroller manufactured by Toshiba Semiconductor and Storage. It belongs to the TMP87CH4x series of 8-bit microcontrollers, generally designed for embedded systems requiring a combination of processing power, memory, and I/O capabilities. As detailed information is limited, the following description is based on the common features and characteristics found in similar Toshiba TMP87CH4x series microcontrollers.

Applications

  • Small Appliances: Used in devices like coffee makers, toasters, and blenders for automated control functions.
  • Remote Controls: Integrated into remote controls for televisions, audio equipment, and other consumer electronics.
  • Toys and Games: Employed in electronic toys and games to manage interactive features and user input.
  • Basic Security Systems: Utilized in basic security systems and sensors for monitoring and alert functions.

Features

  • 8-Bit CPU Core: Incorporates an 8-bit central processing unit for efficient instruction execution and data processing.
  • On-Chip ROM and RAM: Includes Read-Only Memory (ROM) for program storage and Random-Access Memory (RAM) for temporary data storage.
  • I/O Ports: Provides several Input/Output (I/O) ports for interfacing with external devices and sensors.
  • Timers and Counters: Equipped with timers and counters for timing control, event counting, and pulse generation.
  • Serial Communication Interfaces: Offers serial communication interfaces like UART, SPI, or I2C for communication with other devices.

Benefits

  • Cost-Effective Solution: Provides a cost-effective solution for a range of embedded control applications.
  • Integrated Functionality: Combines necessary components in a single chip, reducing system complexity.
  • Low Power Consumption: Designed for low power consumption, suitable for battery-powered devices.
  • Versatile Control: Offers versatile control options through its various I/O ports and communication interfaces.
  • Compact Design: Enables compact system designs due to its high level of integration.

Additional Details

The TMP87CH47UG-7B13 operates within specified voltage and temperature ranges, as outlined in its datasheet. Memory capacity and the number of I/O ports may vary depending on the specific configuration. It supports various addressing modes and instruction sets, optimized for control applications. It is designed for efficient operation in low-power environments.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess