EN
  • EN
  • DE

TMP87P808NG

Part No TMP87P808NG
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description TLCS-870 Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1270893-TMP87P808NG
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP87P808NG CAD Model

Description

The TMP87P808NG is a single-chip 8-bit CMOS microcontroller manufactured by Toshiba. It is designed for use in a wide variety of applications, including consumer electronics, industrial control, and automotive systems. This microcontroller features a high-performance CPU, a variety of on-chip peripherals, and a flexible memory architecture.

Applications

  • Consumer electronics: Remote controls, toys, home appliances
  • Industrial control: Motor control, sensor interfaces, process controllers
  • Automotive systems: Dashboard controls, engine management, body control

Features

  • 8-bit CMOS CPU: High-performance processing for a wide range of applications
  • On-chip peripherals: Timer/counters, UART, I/O ports
  • Flexible memory architecture: Supports various memory configurations to suit specific application needs
  • Low power consumption: Suitable for battery-powered applications
  • Internal oscillator: Reduces external component count

Benefits

  • Reduced system cost: Integration of multiple functions onto a single chip
  • Improved system performance: High-performance CPU and on-chip peripherals
  • Increased design flexibility: Flexible memory architecture and I/O configurations
  • Lower power consumption: Extends battery life in portable applications
  • Simplified system design: Reduced external component count

Additional Details

The TMP87P808NG typically includes features such as programmable I/O ports, timer/counters for timing and control functions, and serial communication interfaces like UART for communication with other devices. The microcontroller's instruction set is optimized for efficient code execution, and its low-power design makes it suitable for use in battery-powered devices. Specific details about the memory configuration (ROM, RAM, etc.), clock speed, and number of I/O pins would be available in the device datasheet. The package type influences its suitability for different assembly processes and thermal management requirements.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess