EN
  • EN
  • DE
  • IT

TMP89FS60FG

Part No TMP89FS60FG
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Description Microcomputers / Microcomputer Development Systems
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219004-TMP89FS60FG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP89FS60FG CAD Model

Description

The TMP89FS60FG is a microcontroller manufactured by Toshiba Semiconductor and Storage. This microcontroller belongs to the TLCS-870/C1 series, known for their robust performance and suitability for a variety of embedded applications. The TMP89FS60FG offers a combination of processing power, memory capacity, and integrated peripherals, making it a versatile solution for controlling and managing different functions in electronic devices.

Applications

  • Consumer Electronics: Used in appliances like washing machines, refrigerators, and microwave ovens for controlling motor functions, display interfaces, and user input.
  • Industrial Control: Applied in industrial automation systems, programmable logic controllers (PLCs), and motor control applications due to its reliable performance and integrated timers.
  • Automotive Systems: Employed in automotive subsystems such as climate control, dashboard displays, and basic engine management systems.
  • Security Systems: Integrated into security panels, access control systems, and alarm systems for data processing and peripheral control.
  • Power Tools: Found in advanced power tools like drills and saws for motor control and user interface functionalities.

Features

  • 8-bit CPU Core: Based on the TLCS-870/C1 core, which provides efficient instruction execution.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data processing. Specific memory sizes vary depending on the exact configuration, but it usually provides sufficient space for small to medium-sized applications.
  • Timers/Counters: Features multiple timers and counters for precise timing control, PWM generation, and event counting.
  • Serial Communication Interfaces: Equipped with UART, SPI, and I2C interfaces for serial communication with other devices and peripherals.
  • Analog-to-Digital Converter (ADC): Integrates an ADC for converting analog signals from sensors into digital data.
  • Digital I/O Ports: Offers a wide range of programmable digital input/output ports for interfacing with external devices.
  • Low-Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.
  • Interrupt Controller: Includes an interrupt controller for handling various interrupt sources, enabling real-time response to events.

Benefits

  • Versatility: Suitable for a wide range of applications due to its combination of processing power and integrated peripherals.
  • Cost-Effectiveness: Provides a cost-effective solution for embedded control applications.
  • Ease of Development: Supported by Toshiba’s development tools and resources, facilitating software and hardware development.
  • Reliability: Offers reliable performance in demanding environments.
  • Compact Size: Available in compact packages, allowing for use in space-constrained applications.

Additional Details

The TMP89FS60FG typically operates on a supply voltage of 5V. The operating temperature range is usually between -40°C to +85°C, making it suitable for industrial environments. The specific clock frequency depends on the model, but is commonly in the range of 10-20 MHz. Packaging options include QFP and LQFP.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9383 $58.7660
48+ $2.4105 $115.7040
75+ $2.3354 $175.1550
103+ $2.2603 $232.8109
133+ $2.1853 $290.6449
177+ $1.9589 $346.7253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,700 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess