EN
  • EN
  • DE

TMP92CF29BFG-7770

Part No TMP92CF29BFG-7770
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1041634-TMP92CF29BFG-7770
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMP92CF29BFG-7770 CAD Model

Description

The TMP92CF29BFG-7770 is a microcontroller manufactured by Toshiba Semiconductor and Storage. It's part of their 90 series, known for embedded control applications requiring a balance of performance and power efficiency.

Applications:

  • Automotive electronics (e.g., engine control, body control modules)
  • Industrial control systems
  • Consumer electronics (e.g., appliances, remote controls)
  • Motor control applications
  • Embedded systems with real-time requirements

Features:

  • CPU Core: Utilizes a Toshiba-designed CPU core optimized for embedded control.
  • Memory: Includes on-chip Flash memory for program storage and RAM for data.
  • Peripherals: Features a variety of integrated peripherals, such as timers, UARTs, SPI, and ADCs.
  • I/O Ports: Offers a number of general-purpose input/output (GPIO) pins for interfacing with external devices.
  • Low Power Consumption: Designed for low-power operation to extend battery life in portable applications.
  • Clocking: Internal and external clocking options with PLL capability.

Benefits:

  • Reduced system cost: Integrated peripherals minimize the need for external components.
  • Improved performance: Optimized CPU core provides efficient execution of control algorithms.
  • Lower power consumption: Extends battery life in portable devices.
  • Simplified development: Comprehensive development tools and software libraries are available.
  • Faster time to market: Integrated features and development support accelerate product development.

Additional Details:

The TMP92CF29BFG-7770 operates with a specific voltage range, usually 3.3V or 5V. The Flash memory size is dependent on the exact configuration, typically ranging from several kilobytes to a few megabytes. The number of I/O pins also varies. The package is typically a QFP or LQFP. It supports various interrupt sources to manage real-time events. The microcontroller is usually programmed using C or assembly language, utilizing Toshiba's development tools or third-party IDEs. Detailed specifications, including memory sizes, peripheral configurations, and electrical characteristics, are available in the Toshiba datasheet for the TMP92CF29BFG series.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess