EN
  • EN
  • DE

TMPM322F10FG

Part No TMPM322F10FG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 373452-TMPM322F10FG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMPM322F10FG CAD Model

Description

The TMPM322F10FG is a microcontroller from Toshiba's TX03 series, designed for a wide range of embedded applications requiring a balance of performance and low power consumption. It is based on an ARM Cortex-M3 core, offering a robust set of peripherals and memory options.

Applications

  • Industrial Control Systems: Used in motor control, sensor interfacing, and automation systems.
  • Consumer Electronics: Suitable for applications such as home appliances, remote controls, and audio devices.
  • Healthcare Devices: Can be incorporated into portable medical equipment and monitoring systems.
  • Building Automation: Ideal for use in HVAC systems, lighting control, and security systems.
  • Metering: Employed in smart meters for energy and water management.

Features

  • ARM Cortex-M3 Core: Provides efficient processing power for embedded applications.
  • Operating Frequency: Typically operates at frequencies up to 40 MHz, offering a good balance between performance and power consumption.
  • Flash Memory: Includes integrated flash memory for program storage, eliminating the need for external memory in many applications.
  • SRAM: Features on-chip SRAM for data storage and efficient program execution.
  • Timers: Equipped with multiple timers for various timing and control functions, including PWM generation and event counting.
  • Communication Interfaces: Supports standard communication interfaces such as UART, SPI, and I2C for interfacing with other devices and peripherals.
  • ADC (Analog-to-Digital Converter): Includes an ADC for converting analog signals to digital data, enabling sensor interfacing.
  • GPIO (General Purpose Input/Output): Offers a wide range of GPIO pins for controlling external devices and reading sensor inputs.
  • Low-Power Modes: Supports various low-power modes to minimize power consumption in battery-powered applications.
  • Debug Interface: Includes a debug interface for easy program debugging and development.

Benefits

  • High Performance: The ARM Cortex-M3 core provides sufficient processing power for a variety of embedded applications.
  • Low Power Consumption: Optimized for low power consumption, making it suitable for battery-powered devices.
  • Integrated Peripherals: The integrated peripherals reduce the need for external components, simplifying system design and reducing cost.
  • Flexibility: The wide range of peripherals and memory options provides flexibility for various application requirements.
  • Ease of Development: The debug interface and development tools simplify program debugging and development.

Additional Details

The TMPM322F10FG typically operates at a voltage of 3.3V. It is available in a variety of package options. The specific memory configurations (Flash and SRAM sizes) can vary. Refer to the datasheet for precise specifications related to clock speed, memory size, and pinout diagrams. The microcontroller is designed to operate within a specified temperature range, often suitable for industrial environments. Appropriate decoupling capacitors are typically required on the power supply pins for stable operation. The datasheet provides comprehensive information regarding electrical characteristics, timing diagrams, and application notes for optimal usage.

You May Also Be Interested in

Broadcom Limited
Lowest to $8.2363
STMicroelectronics
Need more? Email Us
Pulse
Lowest to $1.6817
Pulse
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2265 $61.1325
12+ $10.0321 $120.3852
18+ $9.7186 $174.9348
25+ $9.4051 $235.1275
32+ $9.0916 $290.9312
43+ $8.1511 $350.4973
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess