EN
  • EN
  • DE

TMPM330FDWFG

Part No TMPM330FDWFG
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 32-Bit Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1270921-TMPM330FDWFG
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMPM330FDWFG CAD Model

Description

The TMPM330FDWFG is a microcontroller unit (MCU) from Toshiba, part of their TX03 series. It's built around an ARM Cortex-M3 core, designed for a broad range of embedded control applications that require a balance of performance, power efficiency, and integrated peripherals.

Applications

  • Motor Control: Used in applications requiring precise motor control, such as industrial drives, robotics, and consumer appliances.
  • Industrial Automation: Employed in programmable logic controllers (PLCs), sensors, and other industrial automation equipment.
  • Consumer Electronics: Found in home appliances, power tools, and other consumer electronics devices.
  • Building Automation: Used in HVAC systems, lighting control, and security systems.
  • Metering: Implemented in smart meters for energy and water management.

Features

  • Core: ARM Cortex-M3 processor core.
  • Clock Speed: Operates at a specific clock frequency (refer to the datasheet for the exact value).
  • Memory: Includes Flash memory for program storage and SRAM for data storage.
  • Timers: Equipped with multiple timers for various timing and control functions.
  • Communication Interfaces: Provides various communication interfaces, such as UART, SPI, and I2C.
  • ADC: Includes an Analog-to-Digital Converter (ADC) for analog signal acquisition.
  • GPIO: Offers a number of General Purpose Input/Output (GPIO) pins for interfacing with external devices.
  • Package: Available in a QFP (Quad Flat Package) package.

Benefits

  • High Performance: ARM Cortex-M3 core provides ample processing power for demanding applications.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
  • Integrated Peripherals: Integrated peripherals reduce the need for external components, simplifying system design.
  • Flexible Communication: Various communication interfaces enable easy integration with other devices.
  • Cost-Effective Solution: Offers a good balance of performance and cost.

Additional Details

The TMPM330FDWFG microcontroller is a versatile solution for a wide range of embedded applications. Detailed specifications, including memory sizes, clock speed, peripheral configurations, and operating voltage range, can be found in the manufacturer's datasheet. Consider the specific requirements of your application when selecting the appropriate microcontroller and its configuration.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4775 $59.8200
19+ $6.1354 $116.5726
30+ $5.9436 $178.3080
41+ $5.7519 $235.8279
52+ $5.5602 $289.1304
70+ $4.9850 $348.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess