The TMPM363F10FG is a microcontroller unit (MCU) from Toshiba Semiconductor and Storage, based on the ARM Cortex-M3 core. It's designed for a wide range of embedded applications, offering a balance of performance, low power consumption, and a rich set of peripherals.
Applications
- Industrial control systems
- Motor control
- Home appliances
- Consumer electronics
- Medical devices
Features
- ARM Cortex-M3 core
- Operating frequency: Up to 40 MHz
- Flash memory: 128 KB
- SRAM: 8 KB
- Timers: Multiple 16-bit timers and a 32-bit timer
- Communication interfaces: UART, SPI, I2C
- ADC: 12-bit analog-to-digital converter
- PWM: Pulse-width modulation channels
- GPIO: General-purpose input/output pins
- Package: LQFP48
Benefits
- High performance for complex embedded applications.
- Low power consumption for extended battery life.
- Flexible peripheral set for diverse application requirements.
- Simplified development with the ARM Cortex-M3 ecosystem.
- Cost-effective solution for a wide range of applications.
Additional Details
The TMPM363F10FG microcontroller utilizes the ARM Cortex-M3 processor core, a widely adopted architecture for embedded systems. The core provides a good balance of performance and power efficiency. The device includes 128 KB of flash memory for storing program code and data, as well as 8 KB of SRAM for runtime data storage. The multiple timers allow for precise timing control and event triggering. The communication interfaces enable the microcontroller to communicate with other devices and peripherals. The ADC allows for analog signal acquisition and processing. The PWM channels can be used for motor control, lighting control, and other applications. The GPIO pins provide flexible control over external devices. The LQFP48 package is a compact and easy-to-use package for surface mounting. The TMPM363F10FG is a versatile and reliable microcontroller for a wide range of embedded applications. It is supported by a comprehensive set of development tools and resources. The device is available in tape and reel packaging for automated assembly. Proper power supply decoupling and signal termination are essential for optimal performance. The datasheet provides detailed information on the device's features, specifications, and application guidelines.