EN
  • EN
  • DE

TORX141PL

Part No TORX141PL
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Fiber-Optic Devices Toslink
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 374887-TORX141PL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TORX141PL CAD Model

Description

The TORX141PL is a plastic fiber optic receiver module manufactured by Toshiba Semiconductor and Storage. It is designed for digital audio equipment and other applications requiring reliable and high-speed data transmission over optical fiber. This receiver module converts optical signals into electrical signals, facilitating seamless communication between devices.

Applications

  • Digital audio equipment (CD players, DVD players, MiniDisc players, DAT recorders)
  • Audio interfaces and sound cards
  • Optical data links
  • Industrial control systems
  • Medical equipment

Features

  • Compact and lightweight design: The small size of the module allows for easy integration into various devices.
  • TTL interface: Enables direct connection to TTL-compatible logic circuits.
  • High-speed data transmission: Supports data rates up to several Mbps, ensuring fast and reliable communication.
  • Low power consumption: Minimizes energy usage, making it suitable for battery-powered devices.
  • High noise immunity: Resistant to electrical noise, ensuring stable and accurate data transmission.
  • Operating wavelength: 650 nm: Optimized for use with standard plastic optical fibers.
  • RoHS compliant: Complies with environmental regulations, ensuring that the product is free from hazardous substances.

Benefits

  • Improved audio quality: Optical transmission eliminates ground loops and electrical interference, resulting in cleaner and more accurate audio reproduction.
  • Galvanic isolation: Provides electrical isolation between devices, preventing damage from voltage spikes or ground potential differences.
  • Reliable data transmission: Optical fiber is immune to electromagnetic interference (EMI), ensuring stable and error-free data transfer.
  • Easy integration: The module's compact size and TTL interface simplify integration into existing systems.
  • Cost-effective solution: Offers a cost-effective alternative to traditional copper-based interconnects.

Additional Details

The TORX141PL is designed to work with a corresponding transmitter module, such as the TOTX141PL, to create a complete optical data link. The module operates at a wavelength of 650 nm, which is the standard for plastic optical fibers. It requires a 5V power supply and can operate over a wide temperature range. The module’s output is a TTL-compatible signal, which can be directly connected to digital logic circuits. The housing is made of a durable plastic material that provides protection against physical damage.

Proper alignment and termination of the optical fiber are crucial for optimal performance. It is recommended to use high-quality optical fiber and connectors to minimize signal loss. The TORX141PL is widely used in consumer electronics, industrial automation, and medical equipment due to its reliability, performance, and ease of use.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess