EN
  • EN
  • DE

TORX173(F)

Part No TORX173(F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843791-TORX173(F)
Ultra Librarian 3D Model Ultra Librarian TORX173(F) CAD Model

Description

The TORX173(F) is a fiber optic receiver module manufactured by Toshiba Semiconductor and Storage. It is designed to receive optical signals transmitted through plastic optical fiber (POF) and convert them into electrical signals. This module is commonly used in applications requiring high-speed data transmission with electrical isolation.

Applications:

  • Audio equipment: Digital audio transmission (e.g., S/PDIF).
  • Industrial control: Data transmission in noisy industrial environments.
  • Medical equipment: Data transmission in medical devices requiring electrical isolation.
  • Automotive applications: Data communication within vehicles using POF.
  • Gaming consoles: Digital audio output.

Features:

  • Plastic optical fiber (POF) compatibility: Designed for use with standard POF cables.
  • High-speed data transmission: Supports data rates up to a certain Mbps (check datasheet for specific value).
  • Electrical isolation: Provides isolation between the transmitter and receiver.
  • Compact package: Saves board space.
  • TTL compatible output: Easy interface with digital logic circuits.
  • RoHS compliant: Meets environmental standards.

Benefits:

  • Noise immunity: Fiber optic transmission is immune to electromagnetic interference (EMI).
  • Electrical isolation: Prevents ground loops and voltage spikes.
  • High data rates: Enables fast data transmission.
  • Easy to use: Simple interface with digital circuits.
  • Compact design: Saves space in electronic devices.

Additional Details:

The TORX173(F) operates within specific wavelength ranges suitable for plastic optical fiber, usually around 650nm. The data rate supported depends on the module and can typically be found in the datasheet. The module integrates a photodiode and a preamplifier. The 'F' suffix may indicate a specific package or performance characteristic. Supply voltage requirements and operating temperature ranges are available in the product specifications.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess