EN
  • EN
  • DE

TOTX179U

Part No TOTX179U
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 374927-TOTX179U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TOTX179U CAD Model

Description

The TOTX179U is a plastic fiber optic transmitter module developed by Toshiba. Designed for a wide range of digital audio applications and other systems requiring reliable, high-speed data transfer, it features an integrated, high-efficiency LED and driver IC housed in a compact form factor, simplifying the design and integration of fiber optic communication links.

Applications

  • Digital audio equipment such as CD players, DVD players, and MiniDisc players.
  • Audio interfaces and digital mixing consoles.
  • Home theater systems and digital audio distribution networks.
  • Industrial control systems relying on noise-immune data transmission.
  • Medical equipment and instrumentation requiring isolated communication links.

Features

  • High-Speed Data Transmission: Supports data transfer rates up to 16 Mbps (NRZ signal).
  • Operating Wavelength: Operates at a wavelength of 650 nm, commonly used for plastic optical fiber.
  • Low Power Consumption: Efficient design minimizes power requirements, contributing to energy savings.
  • Compact Plastic Package: Small footprint allows for easy integration into various device designs.
  • TTL Interface: Directly compatible with standard TTL logic levels, simplifying interfacing.
  • Built-in Driver IC: Reduces external component count and simplifies circuit design.
  • RoHS Compliant: Meets Restriction of Hazardous Substances directives for environmental compliance.

Benefits

  • Superior Noise Immunity: Fiber optic transmission provides inherent immunity to electromagnetic interference (EMI) and radio frequency interference (RFI), ensuring robust data integrity.
  • High-Fidelity Audio: Enables clean and accurate audio signal transfer, free from noise and distortion.
  • Electrical Isolation: Provides electrical isolation between connected devices, preventing ground loops and potential damage from voltage surges.
  • Simplified System Design: Compact module and TTL interface simplify the implementation of fiber optic links.
  • Extended Transmission Range: Supports reliable data transmission over longer distances compared to traditional electrical cables.

Technical Specifications

The TOTX179U operates at a wavelength of 650 nm and typically requires a 5V power supply. Its operating temperature range is typically -20°C to 70°C. Refer to the manufacturer's datasheet for detailed electrical and optical characteristics and application guidelines.

You May Also Be Interested in

Texas Instruments
Lowest to $4.3014
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
NXP / Nexperia
Lowest to $7.8205

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess