EN
  • EN
  • DE

TPC6604(T5L

Part No TPC6604(T5L
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840846-TPC6604(T5L
Ultra Librarian 3D Model Ultra Librarian TPC6604(T5L CAD Model

Description

The TPC6604(T5L is an N-channel MOS field-effect transistor from Toshiba Semiconductor and Storage, designed for efficient load switching and power management. It features low on-resistance and fast switching speeds, making it suitable for use in a variety of power supply circuits and motor control applications.

Applications:

  • Load Switching: Used to switch power to different loads in electronic circuits.
  • Power Management: Integrated into power management circuits for efficient power distribution.
  • DC-DC Converters: Utilized in DC-DC converters to regulate voltage levels.
  • Motor Control: Employed in motor control circuits for efficient power switching to the motor.
  • Power Supplies: Suitable for use in a range of power supply circuit designs.

Features:

  • N-Channel MOSFET: Offers easy drive and control capabilities.
  • Low On-Resistance: Minimizes power loss, leading to higher efficiency.
  • Fast Switching Speed: Enables quick response in switching applications.
  • Surface Mount Package: Facilitates efficient automated assembly processes.
  • Pb-Free Terminal Plating: Compliant with environmental regulations.

Benefits:

  • Improved Efficiency: Reduced on-resistance minimizes power dissipation.
  • Compact Design: Small package size allows for integration into compact applications.
  • Reliable Performance: Designed for stable and consistent operation.
  • Simplified Circuit Design: Easy to drive, thus simplifying the design of control circuits.
  • Minimized Heat Generation: Efficient operation reduces heat generation.

Additional Details:

The TPC6604(T5L is designed for surface mounting, which enables automated assembly and effective heat dissipation. The T5L designation relates to specific packaging and testing criteria by Toshiba. It is ideally suited for applications needing high efficiency and a small form factor. It is commonly implemented in power supplies, motor control systems, and diverse switching circuits where minimizing power loss is essential.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess