EN
  • EN
  • DE

DS26C31MW/883Q

Part No DS26C31MW/883Q
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023943-DS26C31MW/883Q
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS26C31MW/883Q CAD Model

Description

The DS26C31MW/883Q is a quad differential line driver manufactured by National Semiconductor (now Texas Instruments). This device is designed to meet the requirements of TIA/EIA-422-B and ITU-T V.11 standards. It's built with advanced low-power Schottky technology, enabling high-speed data transmission over balanced lines.

Applications:

  • High-speed data transmission
  • Line driving for RS-422 and RS-485 interfaces
  • Military and aerospace applications
  • Industrial control systems
  • Data acquisition systems

Features:

  • Quad Driver: Contains four independent differential line drivers in a single package.
  • High Speed: Supports data rates up to 10 Mbps.
  • Low Power Consumption: Minimizes energy usage.
  • Meets TIA/EIA-422-B and ITU-T V.11 Standards: Ensures compatibility with industry standards.
  • High Output Drive Capability: Capable of driving heavily loaded lines.
  • Military Temperature Range: Operates over a wide temperature range (-55°C to +125°C).

Benefits:

  • Reliable Data Transmission: Ensures accurate and robust data transfer.
  • Efficient Performance: Provides high speed with low power consumption.
  • Versatile Applications: Suitable for a wide range of industrial and military applications.
  • Simplified Design: Reduces component count and simplifies circuit design.
  • Extended Temperature Range: Operates reliably in harsh environments.

Technical Specifications: The DS26C31MW/883Q operates from a single 5V power supply. It features a common-mode output voltage range. The device offers short-circuit protection and thermal shutdown features. It is available in a ceramic package suitable for military applications. The propagation delay is typically in the nanosecond range, ensuring fast switching speeds.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess