The TPC8002-TE12L is an N-channel Power MOSFET from Toshiba Semiconductor and Storage. It is designed for high-efficiency power switching applications such as DC-DC converters, motor control, and load switching. Its key features include low on-resistance and high-speed switching, contributing to improved efficiency and reduced power losses.
Applications:
- DC-DC converters
- Motor control circuits
- Load switching
- Power management circuits
- Backlight inverters
Features:
- N-channel MOSFET
- Low on-resistance (RDS(on))
- High-speed switching
- Low gate charge
- Small surface mount package
- RoHS compliant
Benefits:
- Increased efficiency in power conversion due to low on-resistance.
- Reduced power losses and heat generation.
- Improved system performance through fast switching speeds.
- Simplified gate drive requirements due to low gate charge.
- Compact design due to small surface mount package.
- Environmentally friendly due to RoHS compliance.
Additional Details:
The TPC8002-TE12L has a drain-source voltage (VDS) rating typically around 30V and a continuous drain current (ID) rating dependent on the operating temperature. Its low on-resistance minimizes conduction losses, while its fast switching speed reduces switching losses. The MOSFET is packaged in a small surface-mount package, suitable for high-density board layouts. It is also designed to meet RoHS compliance standards. Refer to the Toshiba datasheet for detailed electrical characteristics, thermal resistance, and safe operating area information.