EN
  • EN
  • DE

TPC8006-H-TE12L

Part No TPC8006-H-TE12L
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case SOP8
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
RoHS State Request Verification
Win Source Part Number 712676-TPC8006-H-TE12L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC8006-H-TE12L CAD Model

Description

The TPC8006-H-TE12L is an N-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for high-efficiency switching applications and load switching. This MOSFET is commonly used in DC-DC converters, motor drives, and other power management circuits.

Applications:

  • DC-DC Converters: Used as a switching element in DC-DC converters for voltage regulation and power conversion.
  • Motor Drives: Implemented in motor drive circuits for controlling the speed and torque of DC motors.
  • Load Switching: Used for switching loads such as lamps, solenoids, and relays.
  • Power Management Circuits: Found in power management circuits for controlling power distribution and energy efficiency.
  • Inverters: Used in inverters for converting DC power to AC power.

Features:

  • N-Channel MOSFET: N-channel enhancement-mode MOSFET.
  • Low On-Resistance (RDS(on)): Low on-resistance minimizes power dissipation and improves efficiency.
  • High Drain Current (ID): High drain current capability allows for controlling high-power loads.
  • High Avalanche Energy: High avalanche energy rating provides robustness against voltage transients.
  • Surface Mount Package: Available in a surface mount package for automated assembly.
  • Lead-Free: Lead-free construction, meeting environmental regulations.

Benefits:

  • High Efficiency: Low on-resistance minimizes power losses, resulting in high efficiency.
  • High Power Handling: High drain current capability allows for controlling high-power loads.
  • Robustness: High avalanche energy rating provides robustness against voltage transients.
  • Easy to Use: Simple to integrate into electronic circuits.
  • Environmentally Friendly: Lead-free construction, meeting environmental regulations.

Additional Details:

The TPC8006-H-TE12L's low on-resistance is a critical feature for minimizing heat generation in high-current applications. Its gate charge and switching times are also important parameters to consider when designing switching circuits. Datasheets provide detailed specifications regarding voltage ratings, current limits, and thermal characteristics, which are crucial for ensuring reliable operation.

Proper heat sinking is often necessary when using this MOSFET at high power levels to prevent overheating and ensure long-term reliability.

You May Also Be Interested in

Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess