EN
  • EN
  • DE

TPC8009-H

Part No TPC8009-H
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description TOSHIBA Field Effect Transistor Silicon N Channel MOS Type (High speed U-MOSIII)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Package SOP-8
Win Source Part Number 094329-TPC8009-H
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPC8009-H CAD Model

Description

The TPC8009-H is an N-channel MOS field-effect transistor (MOSFET) from Toshiba Semiconductor and Storage, designed for efficient power management applications. The '-H' suffix signifies that it is a halogen-free product, making it compliant with environmental regulations. This MOSFET is characterized by its low on-resistance and fast switching capabilities, making it a suitable choice for diverse power control circuits.

Applications

  • DC-DC converters
  • Load switching
  • Power supplies
  • Motor control
  • Battery management systems

Features

  • Low drain-source on-resistance (RDS(ON))
  • High-speed switching
  • Halogen-free
  • Surface mount package
  • Logic level gate drive

Benefits

  • Improved power efficiency
  • Reduced power dissipation
  • Environmentally friendly
  • Compact design
  • Simplified gate drive circuitry

Detailed Specs

The TPC8009-H features a low RDS(ON) to minimize conduction losses and enhance power efficiency. A typical RDS(ON) value is around 6.5 mΩ at a gate-source voltage (VGS) of 10V. The device is rated for a continuous drain current (ID) of approximately 18A, making it well-suited for moderate to high power applications. The gate threshold voltage (Vth) is designed to be logic-level compatible, simplifying the gate drive requirements and allowing for direct interfacing with microcontrollers and other digital logic devices. The maximum drain-source voltage (VDS) is 30V. The fast switching speed minimizes switching losses, further improving efficiency, particularly in high-frequency applications. The TPC8009-H is packaged in a surface mount format, facilitating compact design and automated assembly. The halogen-free construction ensures compliance with environmental regulations. This MOSFET is an excellent choice for power management applications that require a combination of high efficiency, compact size, and environmental responsibility. It is commonly used in portable devices, power supplies, and other applications where these factors are critical. The low on-resistance and fast switching speed contribute to reduced power consumption and improved overall system performance. By offering high performance, environmental friendliness, and ease of use, the TPC8009-H stands out as a robust and reliable solution for modern power control design.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Kemet
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,100 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess