EN
  • EN
  • DE

TPC8010-H(TE12L)

Part No TPC8010-H(TE12L)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 375503-TPC8010-H(TE12L)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC8010-H(TE12L) CAD Model

Description

The TPC8010-H(TE12L) is a P-channel MOS field-effect transistor from Toshiba Semiconductor and Storage. This transistor is designed for power management applications requiring efficient switching and low on-resistance. The 'H' suffix indicates a specific variant with enhanced characteristics or packaging compared to the standard TPC8010, and '(TE12L)' denotes a specific tape and reel packaging for automated assembly. Key attributes include a low drain-source on-resistance (RDS(ON)), which minimizes power loss during operation, and a fast switching speed, contributing to overall system efficiency.

Applications

  • DC-DC converters: Used in voltage regulation and power conversion circuits where higher efficiency is desired.
  • Load switches: Employed to control power distribution in electronic devices, potentially offering improved performance over standard versions.
  • Power management in portable devices: Suitable for battery-powered applications requiring optimized power usage.
  • Motor control circuits: Can be used in low-power motor control applications, benefiting from improved switching characteristics.
  • High-volume automated assembly: The TE12L packaging is specifically designed for pick-and-place machines in automated manufacturing processes.

Features

  • Low drain-source on-resistance (RDS(ON)): Enhanced to minimize conduction losses and improve efficiency.
  • Fast switching speed: Optimized for high-frequency operation in switching applications.
  • Low gate charge: Reduces the drive power required for switching, potentially improved compared to the base model.
  • Small surface mounting type package: Allows for compact designs and efficient board space utilization.
  • Enhancement mode: Operates with a positive gate-source voltage for turn-on.
  • TE12L Tape and Reel Packaging: Suitable for automated surface mount assembly.

Benefits

  • Improved energy efficiency: Lower RDS(ON) reduces power dissipation, leading to greater energy savings.
  • Reduced heat generation: Lower conduction losses result in less heat, enhancing system reliability and potentially allowing for higher power densities.
  • Compact design: Small package size enables smaller and lighter electronic devices.
  • Simplified circuit design: Enhancement mode operation simplifies the driving circuitry.
  • Extended battery life: In portable applications, efficient power usage contributes to longer battery life, with possible enhancements compared to the standard TPC8010.
  • Reduced Assembly Costs: The TE12L packaging allows for faster and more accurate placement of components on PCBs, reducing manufacturing costs.

Additional Details

The TPC8010-H(TE12L) typically has a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating similar to the TPC8010, around -7A, though these values can vary based on specific operating conditions and datasheet specifications. It is commonly available in a small surface-mount package, such as SOP-8. The RDS(ON) is a critical parameter, and it's typically specified at different gate-source voltages (VGS), such as -4.5V and -10V. The 'H' suffix likely indicates an improved RDS(ON) value compared to the standard TPC8010. The device is RoHS compliant, indicating adherence to environmental regulations regarding hazardous substances.

Careful consideration should be given to thermal management when using the TPC8010-H(TE12L), particularly in high-current applications. Proper heatsinking or thermal design can prevent overheating and ensure reliable operation. The gate threshold voltage (VGS(th)) is another important parameter, indicating the voltage required to turn the transistor on.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess