EN
  • EN
  • DE

TPC8010

Part No TPC8010
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 375501-TPC8010
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC8010 CAD Model

Description

The TPC8010 is a P-channel MOS field-effect transistor from Toshiba Semiconductor and Storage. This transistor is designed for power management applications requiring efficient switching and low on-resistance. Its key attributes include a low drain-source on-resistance (RDS(ON)), which minimizes power loss during operation, and a fast switching speed, contributing to overall system efficiency.

Applications

  • DC-DC converters: Used in voltage regulation and power conversion circuits.
  • Load switches: Employed to control power distribution in electronic devices.
  • Power management in portable devices: Suitable for battery-powered applications requiring efficient power usage.
  • Motor control circuits: Can be used in low-power motor control applications.

Features

  • Low drain-source on-resistance (RDS(ON)): Minimizes conduction losses and improves efficiency.
  • Fast switching speed: Enables high-frequency operation in switching applications.
  • Low gate charge: Reduces the drive power required for switching.
  • Small surface mounting type package: Allows for compact designs and efficient board space utilization.
  • Enhancement mode: Operates with a positive gate-source voltage for turn-on.

Benefits

  • Improved energy efficiency: Low RDS(ON) reduces power dissipation, leading to energy savings.
  • Reduced heat generation: Lower conduction losses result in less heat, enhancing system reliability.
  • Compact design: Small package size enables smaller and lighter electronic devices.
  • Simplified circuit design: Enhancement mode operation simplifies the driving circuitry.
  • Extended battery life: In portable applications, efficient power usage contributes to longer battery life.

Additional Details

The TPC8010 typically has a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating of around -7A, though these values can vary based on specific operating conditions and datasheet specifications. It is commonly available in a small surface-mount package, such as SOP-8. The RDS(ON) is a critical parameter, and it's typically specified at different gate-source voltages (VGS), such as -4.5V and -10V. The device is RoHS compliant, indicating adherence to environmental regulations regarding hazardous substances.

Careful consideration should be given to thermal management when using the TPC8010, particularly in high-current applications. Proper heatsinking or thermal design can prevent overheating and ensure reliable operation. The gate threshold voltage (VGS(th)) is another important parameter, indicating the voltage required to turn the transistor on.

You May Also Be Interested in

ON Semiconductor
Lowest to $11.9404
Texas Instruments
Lowest to $5.6324
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess