EN
  • EN
  • DE

TPC8028(T2LSAN2

Part No TPC8028(T2LSAN2
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840854-TPC8028(T2LSAN2
Ultra Librarian 3D Model Ultra Librarian TPC8028(T2LSAN2 CAD Model

Description

The TPC8028 is an N-channel MOS field-effect transistor (MOSFET) from Toshiba Semiconductor and Storage, designed for power management applications. It is particularly well-suited for use in DC-DC converters and load switching. The device is characterized by its low on-state resistance, which minimizes power loss and heat generation during operation, and its fast switching speeds, which are crucial for high-frequency applications.

Applications:

  • DC-DC Converters: Used in voltage regulation and power conversion.
  • Load Switches: Used in power distribution and management systems.
  • Power Management in Portable Devices: Designed for optimizing battery life in devices such as laptops and smartphones.
  • Motor Control Circuits: Applied in controlling the speed and torque of small motors.
  • Synchronous Rectification: Used to improve power supply efficiency.

Features:

  • Low On-State Resistance (RDS(ON)): Minimizes power loss and heat generation.
  • Fast Switching Speed: Enables efficient operation in high-frequency environments.
  • Logic Level Drive: Allows direct drive from low-voltage control circuits.
  • Surface Mount Package: Facilitates automated assembly and efficient board space utilization.

Benefits:

  • Improved Energy Efficiency: Achieved through low RDS(ON), reducing power losses and improving overall efficiency.
  • Reduced Heat Generation: Lower power dissipation leads to reduced heat, increasing system reliability.
  • Simplified Circuit Design: Logic level drive simplifies integration with other control components.
  • Compact Design: Surface mount package allows for more compact and efficient designs.
  • Enhanced System Reliability: Reduced operating temperatures and robust design contribute to enhanced system reliability.

Technical Specifications (Typical):

  • Drain-Source Voltage (VDSS): 30V
  • Gate-Source Voltage (VGSS): ±20V
  • Continuous Drain Current (ID): 11A (depending on conditions)
  • On-State Resistance (RDS(ON)): 9.5 mΩ (at VGS = 10V)
  • Total Gate Charge (Qg): 14 nC
  • Operating Temperature Range: -55°C to 150°C
  • Package: SOP-8

The TPC8028(T2LSAN2) from Toshiba is an efficient and reliable MOSFET designed for diverse power management applications. Its low on-resistance, fast switching speed, and compact packaging make it a suitable choice for modern electronic designs requiring high efficiency and minimal space.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess