The TPC8037-H is an N-channel power MOSFET from Toshiba Semiconductor and Storage. It is engineered for high-efficiency power management and switching applications. The suffix '-H' likely signifies a specific variation related to packaging or enhanced performance characteristics, such as improved thermal properties or higher current handling capabilities.
Applications
- DC-DC converters
- Load switches
- Power management in portable devices
- Motor control circuits
- LED lighting systems
Features
- Low On-Resistance: Minimizes conduction losses for increased efficiency.
- Fast Switching Speed: Reduces switching losses, enabling higher frequency operation.
- Small Package: Contributes to compact designs, saving board space.
- High Avalanche Capability: Provides increased robustness against transient voltage spikes.
- RoHS Compliant: Meets environmental regulations.
Benefits
- Improved Efficiency: Low on-resistance and fast switching minimize power losses, leading to higher efficiency in power conversion circuits.
- Reduced Heat Generation: Lower power losses translate to less heat dissipation, simplifying thermal management.
- Compact Design: The small package allows for denser circuit layouts, saving valuable board space.
- Enhanced Reliability: High avalanche capability provides increased protection against voltage transients, improving system reliability.
- Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.
Additional Details
The TPC8037-H typically features a drain-source voltage (VDSS) rating of 30V. The continuous drain current (ID) rating depends on the package and thermal conditions, but it is typically around 7-10A. The gate-source voltage (VGS) is usually rated at ±20V. The on-resistance (RDS(on)) is typically very low, in the range of 5-15 mΩ at VGS = 10V, depending on the exact specifications. For precise details, consult the official Toshiba datasheet for the TPC8037-H. The device is commonly available in surface-mount packages like SOP-8, facilitating automated assembly.
Proper thermal management is essential for reliable operation at higher currents. Designers should implement adequate heat sinking or PCB layout techniques to keep the device operating within its safe temperature limits. Refer to the datasheet for detailed information on thermal resistance and power dissipation.