EN
  • EN
  • DE

TPC8120,LQ

Part No TPC8120,LQ
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840866-TPC8120,LQ
Ultra Librarian 3D Model Ultra Librarian TPC8120,LQ CAD Model

Description

The TPC8120 is a P-channel power MOSFET from Toshiba Semiconductor and Storage designed for efficient power management in various electronic applications. The 'LQ' suffix refers to a specific packaging option.

Applications

  • Load Switching: Provides efficient power control in electronic circuits.
  • Power Management in Portable Devices: Used in smartphones, tablets, and other portable electronics for battery management and power distribution.
  • DC-DC Converters: Functions as a switching element in voltage regulators and power converters.
  • Battery Protection Circuits: Protects batteries from overcharge, over-discharge, and short circuits.

Features

  • P-Channel MOSFET: Simplifies gate drive requirements in certain configurations.
  • Low Drain-Source On-Resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency.
  • High-Speed Switching: Enables rapid switching transitions, reducing switching losses and improving performance.
  • Surface Mount Package: Allows for compact and efficient board layouts.
  • RoHS Compliant: Meets environmental regulations for lead-free manufacturing.

Benefits

  • Improved Power Efficiency: Low RDS(on) reduces power dissipation, leading to energy savings and lower heat generation.
  • Simplified Circuit Design: P-channel configuration can reduce the complexity and cost of the gate drive circuit.
  • Compact System Design: Surface mount package allows for smaller and more efficient product designs.
  • Extended Battery Life: Efficient power management improves the battery life of portable devices.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental standards.

Technical Specifications: Typical specifications for the TPC8120 include a drain-source voltage (VDS) rating of -30V, a continuous drain current (ID) rating of approximately -4A, and an RDS(on) of about 0.095 Ohms at a gate-source voltage (VGS) of -10V. Refer to the official Toshiba datasheet for complete and accurate specifications.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6405 $62.5620
10+ $12.8334 $128.3340
14+ $12.4323 $174.0522
20+ $12.0313 $240.6260
25+ $11.6302 $290.7550
34+ $10.4271 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,868 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess