EN
  • EN
  • DE

TPC8401

Part No TPC8401
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description TOSHIBA Field Effect Transistor Silicon N, P Channel MOS Type (U-MOSII)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 375681-TPC8401
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPC8401 CAD Model

Description

The TPC8401 is a power MOSFET from Toshiba Semiconductor and Storage. This N-channel MOSFET is designed for high-efficiency switching applications. It features low on-resistance and fast switching capabilities, making it suitable for DC-DC converters, power management circuits, and load switching.

Applications:

  • DC-DC converters in various electronic devices
  • Power management in portable equipment
  • Load switching
  • Motor control circuits
  • LED lighting drivers

Features:

  • Low Drain-Source On-Resistance (RDS(on)): Reduces conduction losses, improving efficiency.
  • Fast Switching Speed: Minimizes switching losses, enabling higher frequency operation.
  • Low Gate Charge (Qg): Lowers the drive power requirements.
  • Surface Mount Package: Enables compact designs.
  • N-Channel MOSFET: Facilitates efficient current handling.

Benefits:

  • Improved Efficiency: Low on-resistance and fast switching speeds result in higher overall efficiency.
  • Reduced Power Dissipation: Lower RDS(on) minimizes heat generation.
  • Compact Design: Small package size allows for smaller electronic devices.
  • Simplified Drive Circuitry: Low gate charge simplifies the design of the gate drive circuit.
  • Enhanced Reliability: Designed for reliable performance in power applications.

Additional Details:

The TPC8401 is typically available in a surface-mount package. Its key electrical parameters include a low gate threshold voltage, making it compatible with low-voltage logic. The device is RoHS compliant. Adherence to absolute maximum ratings is essential to prevent device failure. Gate-source voltage, drain current, and power dissipation are crucial parameters to consider during design.

Further technical details can be found in the official Toshiba datasheet, including graphs on drain-source on-resistance vs. gate-source voltage, transfer characteristics, and capacitance characteristics. Understanding these parameters is important for optimizing its performance.

You May Also Be Interested in

Mini-Circuits
Lowest to $9.9721
STMicroelectronics
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
EPCOS (TDK)
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess