EN
  • EN
  • DE

TPCA8019-H(T2LLNQM

Part No TPCA8019-H(T2LLNQM
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case QFN8
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 716790-TPCA8019-H(T2LLNQM)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPCA8019-H(T2LLNQM CAD Model

Description

The TPCA8019-H(T2LLNQM) is an N-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. This device is designed for high-efficiency power management applications, offering low on-resistance and fast switching speeds.

Applications

  • DC-DC Converters: Used in DC-DC converters for voltage regulation in various electronic devices.
  • Load Switching: Employed as a load switch in power distribution systems to control the flow of current to different circuits.
  • Motor Control: Utilized in motor control applications to regulate the speed and torque of electric motors.
  • Power Management Circuits: Incorporated in power management circuits for efficient power distribution and regulation.
  • Synchronous Rectification: Used in synchronous rectification circuits to improve the efficiency of power conversion.

Features

  • Low On-Resistance (RDS(on)): Provides low on-resistance, minimizing power loss and improving efficiency.
  • Fast Switching Speed: Offers fast switching speeds, reducing switching losses and improving overall performance.
  • High Avalanche Energy: Capable of withstanding high avalanche energy, providing robust performance under transient conditions.
  • Surface Mount Package: Available in a small surface mount package for easy integration into electronic devices.
  • Lead-Free and RoHS Compliant: Compliant with lead-free and RoHS standards, ensuring environmental friendliness.

Benefits

  • Improved Power Efficiency: Low on-resistance and fast switching speeds contribute to improved power efficiency.
  • Reduced Power Loss: Minimizes power loss, reducing heat generation and improving overall system performance.
  • Enhanced System Reliability: Robust design and high avalanche energy capability enhance system reliability.
  • Simplified Circuit Design: Surface mount package simplifies circuit design and reduces board space.
  • Environmentally Friendly: Compliant with lead-free and RoHS standards, minimizing environmental impact.

Additional Details

The TPCA8019-H(T2LLNQM) typically operates with a gate-source voltage (VGS) range specified in the Toshiba datasheet. The maximum drain current (ID) and drain-source voltage (VDS) are also important parameters to consider for specific applications. Detailed electrical characteristics, thermal resistance, and package dimensions can be found in the Toshiba datasheet for this part number.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess