EN
  • EN
  • DE

TPCA8036-H(TE12L

Part No TPCA8036-H(TE12L
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOPA-8
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 735395-TPCA8036-H(TE12L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPCA8036-H(TE12L CAD Model

Description

The TPCA8036-H(TE12L is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Toshiba Semiconductor and Storage. It is designed for switching applications requiring low on-resistance and high current capabilities. The 'H' likely indicates a specific version or improvement of the TPCA8036. The TE12L is part of the packaging code.

Applications

  • Load Switching: Controlling power to various loads in electronic systems.
  • Power Management: Efficiently switching power in DC-DC converters and other power circuits.
  • Motor Control: Driving small motors in various applications.
  • DC-DC Converters: Used as switching elements in step-up and step-down converters.
  • Battery Management Systems (BMS): Switching battery power in portable devices.

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss during switching, improving efficiency.
  • High Current Capability: Can handle significant current flow without overheating.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency at higher frequencies.
  • Small Package: Available in a compact package for space-constrained applications.
  • Logic Level Gate Drive: Can be driven directly by logic-level signals.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Improved Efficiency: Low on-resistance and low gate charge minimize power losses.
  • Reduced Heat Dissipation: Low RDS(on) reduces heat generation, simplifying thermal management.
  • Smaller Board Size: Compact package allows for high-density circuit layouts.
  • Simplified Circuit Design: Logic-level gate drive simplifies interfacing with microcontrollers and other logic devices.
  • Reliable Operation: Proven performance in demanding switching applications.

Additional Details

The TPCA8036-H(TE12L typically has a drain-source voltage (VDS) rating of -30V or more and a continuous drain current (ID) rating of several amperes. The gate-source voltage (VGS) rating is typically ±20V. The on-resistance (RDS(on)) is typically specified at a specific gate-source voltage and drain current. The operating temperature range is typically -55°C to +150°C. Consult the official Toshiba datasheet for detailed electrical characteristics, switching waveforms, and application notes. These MOSFETs are often used in portable devices, power supplies, and motor control circuits where efficiency and space are critical requirements. The TE12L likely specifies the tape and reel packaging.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,919 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess