EN
  • EN
  • DE

SSM6J206FE TE85L

Part No SSM6J206FE TE85L
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11Rohs
Reference case SOT663
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 734702-SSM6J206FE TE85L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM6J206FE TE85L CAD Model

Description

The SSM6J206FE TE85L is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for use in various switching and amplification applications. Its low on-resistance and fast switching speed make it suitable for power management, load switching, and other circuit applications where efficiency and performance are critical.

Applications:

  • Load Switching: Used to control power to various loads in electronic circuits.
  • Power Management: Used in DC-DC converters and other power management circuits.
  • Battery Management Systems: Used in battery charging and discharging circuits.
  • Motor Control: Used to drive small motors and other electromechanical devices.
  • Analog Switching: Used as a switch in analog signal paths.

Features:

  • P-Channel MOSFET: Enhances design flexibility.
  • Low On-Resistance: Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Small Package Size: Allows for compact circuit designs.
  • Logic Level Drive: Can be driven directly from logic-level signals.

Benefits:

  • Improved Efficiency: Low on-resistance reduces power dissipation.
  • Faster Switching: Enables higher operating frequencies.
  • Compact Design: Small package size enables use in space-constrained applications.
  • Simplified Circuit Design: Logic level drive simplifies interfacing with microcontrollers and other digital devices.

Additional Details:

The SSM6J206FE TE85L features a low on-resistance, typically around 0.23 ohms at a gate-source voltage of -4.5V. It is available in a small ES6 package, making it suitable for compact electronic devices. This MOSFET is designed to be driven directly from logic-level signals, simplifying the interface with microcontrollers and other digital circuits. The fast switching speed enables high-frequency operation, reducing switching losses and improving overall efficiency. The device is commonly used in portable devices, power supplies, and other applications where efficiency and size are critical.

The SSM6J206FE TE85L is also designed to have low gate charge, which further reduces switching losses. The small size and electrical characteristics make it a versatile component for modern electronic designs. Overall, the SSM6J206FE TE85L provides a reliable and efficient solution for switching and amplification in various electronic systems, improving system performance and reducing power consumption. The ES6 package provides good thermal performance for its size, allowing the MOSFET to dissipate heat effectively.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess