The TPCA8045-H(T2L1,V) is a sophisticated N-channel power MOSFET from Toshiba Semiconductor and Storage, designed for high-efficiency power management applications. This device leverages advanced trench MOSFET technology to minimize on-state resistance and gate charge, contributing to superior switching performance and reduced power loss. Its compact surface-mount package makes it ideal for space-constrained applications.
Applications
- DC-DC converters
- Load switching
- Power management in portable devices
- Motor control circuits
- Switching regulators
Features
- Low on-state resistance (RDS(on)) for reduced power loss
- High-speed switching capability
- Low gate charge (Qg)
- Surface-mount package for efficient board assembly
- Pb-free plating; Halogen Free
- 100% Avalanche Tested
Benefits
- Improved energy efficiency due to reduced power dissipation
- Compact design allows for smaller and lighter applications
- Enhanced thermal performance facilitates reliable operation
- Simplified gate drive requirements due to low gate charge
- Extended battery life in portable devices
- Increased system reliability due to robust design
Additional Details
The TPCA8045-H(T2L1,V) features a drain-source voltage (VDSS) rating suitable for a variety of power supply configurations. Its gate-source voltage (VGSS) rating ensures safe operation within typical circuit parameters. The device's low RDS(on) characteristic minimizes conduction losses, translating directly into cooler and more efficient operation. This MOSFET is particularly well-suited for applications where minimizing size and maximizing efficiency are critical design considerations. Furthermore, its fast switching speed makes it an excellent choice for high-frequency power conversion topologies, enabling the design of highly responsive and efficient power systems. The device is packaged in a small surface mount package, allowing for high density board layouts.