EN
  • EN
  • DE

TPCA8085L1Q(O

Part No TPCA8085L1Q(O
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description N-ch Single 40V SOP8-ADV
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100776-TPCA8085L1Q(O
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPCA8085L1Q(O CAD Model

Description

The TPCA8085-L1Q(O is an N-channel Power MOSFET from Toshiba Semiconductor and Storage, designed for automotive applications requiring high efficiency and reliability. This MOSFET is AEC-Q101 qualified, ensuring its suitability for demanding automotive environments. It is commonly used in various automotive systems, including power management, motor control, and lighting.

Applications

  • Automotive Power Management: Used in automotive electronic control units (ECUs) for efficient power distribution and regulation.
  • Motor Control Systems: Employed in automotive motor control systems, such as electric power steering (EPS) and electronic throttle control (ETC).
  • Lighting Applications: Utilized in automotive lighting systems, including headlights, taillights, and interior lighting.
  • Body Control Modules (BCM): Integrated into BCMs for controlling various vehicle functions, such as door locks, windows, and wipers.
  • Engine Management Systems (EMS): Used in EMS to control fuel injection, ignition, and other engine-related functions.

Features

  • AEC-Q101 Qualified: Ensures high reliability and performance in automotive applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses and improving performance.
  • Logic Level Drive: Allows direct driving from logic-level signals, simplifying circuit design.
  • Surface Mount Package (SOP-8): Compact surface mount package allows for efficient board space utilization.

Benefits

  • High Reliability: AEC-Q101 qualification ensures reliable performance in harsh automotive environments.
  • Improved Efficiency: Low on-resistance minimizes power losses, leading to higher efficiency and reduced heat generation.
  • Simplified Design: Logic-level drive simplifies circuit design and reduces the number of external components required.
  • Compact Size: Small footprint allows for integration into space-constrained automotive systems.
  • Enhanced Thermal Performance: Optimized thermal characteristics improve heat dissipation and reliability.

Additional Details

The TPCA8085-L1Q(O typically features a drain-source voltage (VDS) rating of 30V. The continuous drain current (ID) rating is approximately 7A, depending on the specific operating conditions. The on-resistance (RDS(on)) is very low, around 13 mOhms at a gate-source voltage (VGS) of 10V. The gate threshold voltage (VGS(th)) is typically between 1V and 3V. It is available in a SOP-8 package and is designed to operate over a temperature range of -55°C to +175°C. Always consult the official datasheet for the most precise and current technical specifications.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess