EN
  • EN
  • DE

TPCA8086,L1XGQ(O

Part No TPCA8086,L1XGQ(O
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100777-TPCA8086,L1XGQ(O
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPCA8086,L1XGQ(O CAD Model

Description

The TPCA8086,L1XGQ(O) is an N-channel Power MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for various applications including automotive systems due to its high reliability and efficiency. This MOSFET is particularly suitable for use in power management circuits, motor control, and lighting applications.

Applications

  • Automotive Power Management: Used in automotive electronic control units (ECUs) for efficient power distribution and voltage regulation.
  • Motor Control Systems: Employed in automotive motor control applications such as electric power steering (EPS), fan control, and pump control.
  • Lighting Systems: Utilized in automotive lighting systems, including headlights, taillights, and interior lighting, for efficient power delivery and control.
  • Body Control Modules (BCM): Integrated into BCMs to manage various vehicle functions such as window control, door locks, and wiper systems.
  • Industrial Power Supplies: Suitable for use in industrial power supplies where high efficiency and reliability are critical.

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, leading to improved efficiency and reduced heat generation.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses and enhancing overall performance.
  • Logic Level Drive: Allows direct driving from logic-level signals, simplifying circuit design and reducing the need for additional components.
  • AEC-Q101 Qualified: Ensures high reliability and performance in automotive applications, meeting stringent quality standards.
  • Surface Mount Package (SOP-8): Compact surface mount package allows for efficient board space utilization and ease of assembly.

Benefits

  • High Efficiency: Low on-resistance reduces power losses, resulting in improved system efficiency and reduced energy consumption.
  • Reliable Performance: AEC-Q101 qualification guarantees robust performance and long-term reliability in demanding automotive environments.
  • Simplified Circuit Design: Logic-level drive simplifies circuit design and reduces the number of external components required.
  • Compact Design: Small footprint allows for integration into space-constrained automotive systems.
  • Enhanced Thermal Management: Optimized thermal characteristics improve heat dissipation and overall system reliability.

Additional Details

The TPCA8086,L1XGQ(O) typically has a drain-source voltage (VDS) rating of 30V. The continuous drain current (ID) rating is generally around 8A, depending on the specific operating conditions. The on-resistance (RDS(on)) is very low, typically around 12 mOhms at a gate-source voltage (VGS) of 10V. The gate threshold voltage (VGS(th)) is usually in the range of 1V to 3V. It is available in a SOP-8 package and is designed to operate over a temperature range of -55°C to +175°C. As always, refer to the official datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Microchip Technology
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Hewlett Packard
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Lowest to $0.0081

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,317 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess