EN
  • EN
  • DE

TPCA8201-H,LF(S

Part No TPCA8201-H,LF(S
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100782-TPCA8201-H,LF(S
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPCA8201-H,LF(S CAD Model

Description

The TPCA8201-H,LF(S) is an N-channel MOSFET from Toshiba Semiconductor and Storage, designed for high-efficiency power management in various applications. This MOSFET utilizes Toshiba's advanced trench gate technology to achieve low on-resistance and superior switching performance, making it suitable for demanding applications.

Applications

  • DC-DC converters
  • Load switches
  • Power management circuits in portable devices
  • Motor control circuits

Features

  • Low Drain-Source On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • High-Speed Switching: Reduces switching losses and enhances overall performance.
  • Logic Level Drive: Can be directly driven by microcontrollers and other logic devices.
  • Small Surface Mount Package: Enables compact designs and efficient heat dissipation.
  • Halogen-Free: Environmentally friendly.

Benefits

  • Improved Power Efficiency: The low RDS(on) minimizes conduction losses, resulting in higher efficiency in power conversion applications.
  • Reduced System Size: The small package size allows for more compact and space-saving designs.
  • Simplified Driving Circuitry: Logic level drive simplifies the design of gate drive circuits.
  • Enhanced Thermal Performance: Efficient heat dissipation ensures reliable operation even under high current conditions.
  • Environmentally Compliant: Halogen-free construction meets environmental regulations.

Additional Details

The TPCA8201-H,LF(S) features a drain-source voltage (VDS) rating sufficient for many common power supply rails. The gate threshold voltage (VGS(th)) is designed to be compatible with standard logic levels, allowing for easy integration into digital control systems. The device's dynamic characteristics, such as gate charge (Qg) and output capacitance (Coss), are optimized for high-speed switching applications. The surface mount package facilitates automated assembly and efficient heat transfer to the PCB.

The 'LF(S)' suffix indicates specific packaging and lead-free finish, adhering to RoHS compliance. Designers should consult the datasheet for detailed electrical characteristics, thermal performance data, and recommended soldering profiles.

You May Also Be Interested in

Shindengen
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 121,635 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess