The TPCP8405 is a P-channel MOSFET from Toshiba Semiconductor and Storage. It is designed for power management applications requiring efficient switching and low on-resistance. This MOSFET is commonly used in load switches, DC-DC converters, and portable device power management circuits.
Applications
- Load switches
- DC-DC converters
- Portable device power management
- Battery protection circuits
Features
- P-Channel MOSFET
- Low on-resistance (RDS(ON))
- Low gate charge
- 1.8V drive capability
- Surface Mount Device (SMD)
- Lead-free plating
Benefits
- Improved power efficiency due to low on-resistance
- Reduced power loss and heat generation
- Simplified gate drive circuitry
- Compact size for space-constrained applications
- Environmentally friendly due to lead-free construction
Additional Details
The TPCP8405,LF(CM) features a low gate charge, contributing to fast switching speeds and reduced power loss during switching transitions. Its low on-resistance minimizes voltage drop and power dissipation when the MOSFET is in the ON state. This device is designed for use in a wide range of applications, including power management in smartphones, tablets, and other portable devices. The 1.8V drive capability allows for direct logic-level control, simplifying the design and reducing the number of components required. Its small surface mount package is suitable for high-density circuit board layouts, making it ideal for compact electronic devices.
Specifications:
- VDSS (Drain-Source Voltage): -30V
- ID (Drain Current): -4.5A
- RDS(on) (Drain-Source On-Resistance): 68 mΩ (VGS = -4.5V), 113 mΩ (VGS = -2.5V)
- PD (Power Dissipation): 1.5W
The TPCP8405,LF(CM) is RoHS compliant.