The TPCP8407 is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for use in a variety of power management applications, including load switching, DC-DC converters, and portable devices. Its key features include low on-resistance and low gate charge, which contribute to high efficiency and reduced power loss.
Applications
- Load Switches
- DC-DC Converters
- Portable Device Power Management
- Battery Protection Circuits
Features
- P-Channel MOSFET
- Low Drain-Source On-Resistance (RDS(ON))
- Low Gate Charge (Qg)
- 1.8V Drive Capability
- Surface Mount Device (SMD)
- Lead-Free Plating
Benefits
- Improved Power Efficiency Due to Low RDS(ON)
- Reduced Power Loss and Heat Generation
- Simplified Gate Drive Circuitry
- Compact Size for Space-Constrained Applications
- Environmentally Friendly Due to Lead-Free Construction
Additional Details
The TPCP8407 offers a low gate charge, which facilitates fast switching speeds and minimizes power losses during switching transitions. The low on-resistance characteristic reduces voltage drop and power dissipation when the MOSFET is in the ON state. This device is well-suited for power management in applications like smartphones, tablets, and other portable devices. With a 1.8V drive capability, it allows for direct logic-level control, which simplifies design and reduces component count. The small surface mount package is ideal for high-density circuit board layouts, making it suitable for compact electronic devices.
Specifications:
- VDSS (Drain-Source Voltage): -30V
- ID (Drain Current): -5A
- RDS(on) (Drain-Source On-Resistance): 39 mΩ (VGS = -4.5V), 60 mΩ (VGS = -2.5V)
- PD (Power Dissipation): 1.5W
The TPCP8407 is RoHS compliant.