EN
  • EN
  • DE

TPCP8507(TE85L,F,M)

Part No TPCP8507(TE85L,F,M)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840913-TPCP8507(TE85L,F,M)
Ultra Librarian 3D Model Ultra Librarian TPCP8507(TE85L,F,M) CAD Model

Description

The TPCP8507(TE85L,F,M) is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It's designed for power management applications, including load switching and DC-DC conversion. Key features include low on-resistance and low gate charge for efficient performance.

Applications

  • Load switches
  • DC-DC converters
  • Power management in portable devices
  • Battery protection circuits

Features

  • P-Channel MOSFET
  • Low on-resistance (RDS(ON))
  • Low gate charge (Qg)
  • 1.8 V drive capability
  • Surface Mount Device (SMD)
  • Lead-free plating

Benefits

  • Improved power efficiency due to low on-resistance
  • Reduced power loss and heat generation
  • Simplified gate drive circuitry
  • Compact size for space-constrained applications
  • Environmentally friendly due to lead-free construction

Additional Details

The TPCP8507(TE85L,F,M) has a low gate charge, enabling fast switching speeds and reducing power loss during switching transitions. Its low on-resistance minimizes voltage drop and power dissipation when the MOSFET is in the ON state. This device is suitable for use in a wide range of applications including power management in smartphones, tablets, and other portable devices. The 1.8 V drive capability allows for direct logic-level control, simplifying design and reducing component count. Its small surface mount package is beneficial for high-density circuit board layouts, suitable for compact electronic devices.

Specifications:

  • VDSS (Drain-Source Voltage): -30 V
  • ID (Drain Current): -6 A
  • RDS(on) (Drain-Source On-Resistance): 27 mΩ (VGS = -4.5 V), 44 mΩ (VGS = -2.5 V)
  • PD (Power Dissipation): 2 W

The TPCP8507(TE85L,F,M) is RoHS compliant.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess