The TPH1R204PL is an N-channel power MOSFET from Toshiba Semiconductor and Storage, designed for high-efficiency power switching applications. This MOSFET utilizes advanced trench technology to minimize on-state resistance (Rds(on)) and gate charge (Qg), contributing to reduced power losses and improved system efficiency. The device is known for its high avalanche ruggedness and fast switching characteristics.
Applications:
- DC-DC converters: Widely used in voltage regulation and power conversion circuits requiring high efficiency.
- Motor control: Suitable for driving and controlling motors in automotive and industrial applications.
- Power supplies: Employed in various types of power supplies, including SMPS (switched-mode power supplies).
- Load switches: Used as efficient electronic switches for power distribution and control.
- Automotive applications: Commonly found in automotive electronic systems such as engine control units (ECUs) and power management systems.
Features:
- N-channel MOSFET: Provides efficient and fast switching performance.
- Low on-state resistance (Rds(on)): Reduces conduction losses and improves overall efficiency.
- Low gate charge (Qg): Minimizes switching losses and enhances high-frequency operation.
- High avalanche ruggedness: Offers robustness and reliability under inductive load switching conditions.
- Fast switching speed: Enables operation at higher frequencies, leading to smaller and more efficient designs.
Benefits:
- High efficiency: Significantly reduces power consumption and heat generation.
- Compact design: Allows for smaller form factor designs due to efficient operation and reduced heat dissipation.
- Enhanced reliability: Offers robust and stable performance in demanding applications.
- Improved thermal management: Efficient heat dissipation contributes to enhanced device longevity.
- Cost-effective solution: Optimizes system cost through high efficiency and reduced component count.
Additional Details:
The TPH1R204PL is typically available in a surface-mount package for automated assembly. Key parameters include the drain-source voltage (Vds), continuous drain current (Id), and on-state resistance (Rds(on)) at a specified gate-source voltage (Vgs). It's important to consult the datasheet for detailed specifications, thermal characteristics, and package dimensions to ensure proper application and design. The low gate charge also helps in reducing EMI. This MOSFET is often selected for applications requiring high efficiency and robust performance in harsh environments.