EN
  • EN
  • DE

TPH1R405PL,L1Q

Part No TPH1R405PL,L1Q
Manufacturer Toshiba Semiconductor and Storage
Catalog TRANSISTORS
Description MOSFETs POWER MOSFET TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba
Technology Si
Mounting Style SMD/SMT
Package / Case SOP-8
Transistor Polarity N-Channel
Number of Channels 1 Channel
Vds - Drain-Source Breakdown Voltage 45 V
Id - Continuous Drain Current 232 A
Rds On - Drain-Source Resistance 1.4 mOhms
Vgs - Gate-Source Voltage - 20 V, + 20 V
Vgs th - Gate-Source Threshold Voltage 1.4 V
Qg - Gate Charge 74 nC
Maximum Operating Temperature + 175 C
Pd - Power Dissipation 132 W
Channel Mode Enhancement
Tradename U-MOSIX-H
Series TPH1R405PL
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Configuration Single
Transistor Type 1 N-Channel
Brand Toshiba
Fall Time 21 ns
Product Type MOSFETs
Rise Time 11 ns
Standard Pack Qty 5000
Subcategory Transistors
Typical Turn-Off Delay Time 70 ns
Typical Turn-On Delay Time 27 ns
Ultra Librarian 3D Model Ultra Librarian TPH1R405PL,L1Q CAD Model

Description

The Toshiba Semiconductor and Storage TPH1R405PL,L1Q is a high-performance N-channel MOSFET from Toshiba Semiconductor and Storage.

  • Series: U-MOSIX-H series
  • Popularity Rating: High
  • Supply and Demand Status: Limited

You May Also Be Interested in

Rohm Semiconductor
Bipolar Transistors - BJT NPN 32V 1A
Lowest to $0.1065
Nexperia USA Inc.
Bipolar Transistors - BJT 45 V, 500 mA NPN general-purpose transistors
Lowest to $0.1188
Nexperia USA Inc.
Bipolar Transistors - BJT 45 V, 500 mA NPN general-purpose transistors
Lowest to $0.0357
Nexperia USA Inc.
MOSFETs 50 V, 180 mA P-channel Trench MOSFET
Lowest to $0.1188
Rohm Semiconductor
MOSFET N-CH 190V 7.5A CPT3
Need more? Email Us
NXP / Nexperia
RF Bipolar Transistors NPN 15V 5GHZ
Lowest to $0.7819
Nexperia USA Inc.
MOSFETs TAPE-7 MOSFET
Lowest to $6.3556
IXYS
MOSFETs IXTA3N120 TRL
Lowest to $13.9586
WeEn Semiconductors
Bipolar Transistors - BJT TRANS NPN 700V 4A
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7550 $52.6500
70+ $1.4400 $100.8000
110+ $1.3950 $153.4500
150+ $1.3500 $202.5000
195+ $1.3050 $254.4750
260+ $1.1700 $304.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,029 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess