The TPH3R203NL is a 30V N-channel Power MOSFET from Toshiba Semiconductor and Storage, designed for high-efficiency switching applications. It features a low on-resistance (RDS(on)) and fast switching characteristics, making it suitable for various power management circuits.
Applications:
- Synchronous Rectification: Improving efficiency in DC-DC converters.
- Load Switching: Controlling power to various loads in electronic systems.
- Motor Control: Driving small DC motors in portable devices.
- Power Management in Portable Devices: Optimizing power consumption in smartphones, tablets, and laptops.
- OR-ing Diodes Replacement: Reducing voltage drop and power loss in redundant power systems.
Features:
- N-Channel MOSFET: Offers efficient switching performance.
- Low On-Resistance (RDS(on)): Minimizes conduction losses for higher efficiency.
- Fast Switching Speed: Reduces switching losses and improves overall performance.
- 30V Drain-Source Voltage (VDS): Suitable for low-voltage applications.
- Logic Level Gate Drive: Simplifies gate drive circuitry and reduces component count.
- RoHS Compliant: Meets environmental regulations for hazardous substances.
Benefits:
- High Efficiency: Low on-resistance and fast switching speed minimize power losses.
- Compact Design: Small package allows for high-density board layouts.
- Simplified Circuitry: Logic level gate drive simplifies gate drive design.
- Reliable Performance: Robust design ensures stable operation.
- Reduced Heat Generation: Minimizes heat sink requirements and improves system reliability.
Additional Details:
The TPH3R203NL MOSFET utilizes a silicon-based semiconductor material and is typically packaged in a small surface mount package such as a SOP-Advanced (SO8) or similar. This allows for efficient heat dissipation in compact designs. Specific parameters include the drain current rating, gate threshold voltage, and total gate charge. The '3R2' in the part number represents the typical on-resistance, in this case 3.2 mOhms. Proper layout techniques are essential to minimize parasitic inductance and optimize switching performance. The datasheet should be consulted for safe operating area information and recommended gate drive circuitry.