The TPN2R503NC is an N-channel power MOSFET manufactured by Toshiba. This MOSFET is designed for high-efficiency power switching applications. It features a low on-resistance and fast switching speed, making it suitable for various power management and motor control applications.
Applications
- DC-DC Converters
- Motor Control
- Power Supplies
- Load Switches
- Battery Management Systems
Features
- Drain-Source Voltage (V DSS): 30V
- Gate-Source Voltage (V GS): ±20V
- Continuous Drain Current (I D): 60A
- On-Resistance (R DS(on)): 2.5 mΩ (typ.) at V GS = 10V
- Gate Charge (Q g): 29 nC (typ.)
- Fast Switching Speed
- Low On-Resistance
- Package: SOP Advance(N
Benefits
- High Efficiency: Low on-resistance minimizes power losses, improving efficiency in power conversion circuits.
- Fast Switching: Enables efficient switching at high frequencies, reducing switching losses.
- High Current Capability: Supports high current applications, allowing for driving larger loads.
- Small Package: SOP Advance(N package allows for space-saving design.
- Reliable Operation: Designed for robust and reliable performance in demanding applications.
Technical Specifications
The TPN2R503NC is an N-channel power MOSFET with a drain-source voltage of 30V and a continuous drain current of 60A. It features a low on-resistance of 2.5 mΩ (typical) at VGS = 10V. The gate charge is typically 29 nC. The device is packaged in a SOP Advance(N package for surface mount assembly. The operating temperature range is typically -55°C to +175°C. This MOSFET is suitable for high-efficiency and high-speed power switching applications. The gate threshold voltage is relatively low.