EN
  • EN
  • DE

U1FWJ44N(TE12L,Q)

Part No U1FWJ44N(TE12L,Q)
Manufacturer Toshiba Semiconductor and Storage
Catalog Schottky Diodes
Description Diode Schottky 30V 1A 2-Pin I-FLAT T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Average Rectified Current 1 A
Lead Free Lead Free
RoHS Compliant
Win Source Part Number 1151453-U1FWJ44N(TE12L,Q)
Categories Schottky Diodes
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U1FWJ44N(TE12L,Q) CAD Model

Description

The Toshiba Semiconductor and Storage U1FWJ44N(TE12L,Q) is a Schottky diode that is widely used in electronic circuits. The product has an average rectified current of 1 A and is lead-free and RoHS compliant. This product is suitable for various applications.

You May Also Be Interested in

Infineon Technologies
BAS 40-07 E6327 Infineon Technologies Schottky Diodes & Rectifiers Silicon Schottky Didode datasheet, inventory, & pricing.
Lowest to $11.1429
Infineon Technologies
BAS 70-04 E6327 Infineon Technologies Schottky Diodes & Rectifiers 70V 0.07A datasheet, inventory, & pricing.
Lowest to $0.0523
Infineon Technologies
BAT 15-04W H6327 Infineon Technologies Schottky Diodes & Rectifiers RF DIODE datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BAT 64-04 E6327 Infineon Technologies Schottky Diodes & Rectifiers 40V 0.12A datasheet, inventory, & pricing.
Need more? Email Us
Shenzhen Yongyutai Electronics Co., Ltd.
Diode 30V 1A Surface Mount SOD-323
Lowest to $0.0675
Yangzhou yangjie electronic co., ltd
Diode 70V 70mA Surface Mount SOT-23(TO-236)
Lowest to $0.0728
Infineon Technologies
BAS 70-02V H6327 Infineon Technologies Schottky Diodes & Rectifiers AF SCHOTTKY DIODES datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BAS 3010B-03W E6327 Infineon Technologies Schottky Diodes & Rectifiers Medium Power IF Diode datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BAT 15-04R E6152 Infineon Technologies Schottky Diodes & Rectifiers RF DIODES datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess