EN
  • EN
  • DE

TEN15-2412

Part No TEN15-2412
Manufacturer TRACO Electronic AG
Catalog Electronic Wholesale
Description DC/DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TRACO Electronic AG
Win Source Part Number 1266731-TEN15-2412
Manufacturer Homepage www.tracopower.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEN15-2412 CAD Model

Description

The TEN 15-2412 is a 15 Watt isolated DC/DC converter module manufactured by TRACO Electronic AG. It is designed for a wide range of applications where a regulated DC voltage is required from a DC source. It features a wide input voltage range, regulated output voltage, and input/output isolation.

Applications

  • Industrial automation and control systems.
  • Mobile and battery-operated equipment.
  • Instrumentation and measurement devices.
  • Telecommunications equipment.
  • Distributed power architectures.

Features

  • Input Voltage Range: 18-36 VDC (24V nominal)
  • Output Voltage: 12 VDC
  • Output Current: Up to 1.25 A
  • Isolation Voltage: 1500 VDC
  • Operating Temperature Range: -40°C to +85°C
  • Efficiency: High efficiency
  • Protection: Overload protection, short circuit protection
  • Package: 2 x 1 inch

Benefits

  • Wide Input Voltage Range: Allows for operation with varying DC input sources.
  • Regulated Output Voltage: Provides a stable and reliable output voltage for sensitive electronic circuits.
  • Input/Output Isolation: Protects the load from voltage transients and ground loops.
  • Wide Operating Temperature Range: Suitable for use in harsh environments.
  • High Efficiency: Minimizes power dissipation and improves system efficiency.
  • Compact Size: Small package size saves valuable board space.

The TEN 15-2412 DC/DC converter is designed with advanced circuit topology to achieve high efficiency and reliable performance. The input filter minimizes reflected ripple current, ensuring compatibility with sensitive input sources. The output voltage is tightly regulated to maintain stability under varying load conditions. The converter is protected against overload and short circuit conditions to prevent damage. The isolation between the input and output provides electrical safety and prevents ground loops. The wide operating temperature range ensures reliable operation in a variety of environments. The compact 2 x 1 inch package size allows for easy integration into space-constrained applications. The converter is designed to meet industry safety standards. The high efficiency of the converter reduces heat dissipation and improves overall system efficiency. The rugged design ensures long-term reliability. The module is often used in applications requiring galvanic isolation between the power source and the load.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.2277 $67.2277
3+ $55.1613 $165.4839
4+ $53.4375 $213.7500
5+ $51.7137 $258.5685
6+ $49.9899 $299.9394
8+ $44.8185 $358.5480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
In Stock: 160 pieces Factory Stock: 160 pieces
Order Increment : 10 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess