The TES2N-0510 is a 2-Watt DC/DC converter module manufactured by TRACO Power. It provides isolated power conversion for various electronic applications. This module accepts an input voltage of 4.5-9VDC and provides a regulated output voltage of 5VDC at 400mA. It's designed for isolating sensitive circuits, converting voltage levels, and providing power in noisy environments.
Applications:
- Industrial control systems
- Instrumentation
- Medical equipment
- Telecommunication devices
- Portable electronic devices
Features:
- 2 Watt Output Power
- Input Voltage Range: 4.5-9 VDC
- Output Voltage: 5 VDC
- Output Current: 400 mA
- Isolation Voltage: 1500 VDC
- Regulated Output
- Short-Circuit Protection
- Remote On/Off Control (Optional)
- Compact Size
Benefits:
- Galvanic isolation protects sensitive circuits from voltage spikes and ground loops, improving system reliability.
- Regulated output voltage ensures a stable power supply, preventing malfunctions due to voltage fluctuations.
- Short-circuit protection safeguards the converter and connected devices from damage during fault conditions.
- The compact size enables easy integration into space-constrained applications.
- The wide input voltage range allows for operation from various power sources.
Additional Details:
The TES2N-0510 is designed for PCB mounting. It is a highly efficient converter. The isolation barrier between the input and output circuits prevents noise from propagating between different parts of the system. Some models offer a remote on/off control, enabling the converter to be switched on or off remotely, reducing power consumption when not in use. It operates within a specific temperature range. The encapsulated design provides protection against dust, humidity, and vibration, enhancing its reliability in harsh environments.