EN
  • EN
  • DE

ALI10853-C3047GG

Part No ALI10853-C3047GG
Manufacturer Trademark Fine Art
Catalog Custom Parts (0 - A)
Description TRADEMARK FINE ART ALI10853-C3047GG Michelle Campbell 'Bulldog Print' Canvas
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1168508-ALI10853-C3047GG
Categories Custom Parts
Manufacturer Trademark Fine Art
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ALI10853-C3047GG CAD Model

Description

The Trademark Fine Art ALI10853-C3047GG is a decorative art piece. Trademark Fine Art is known for its wide selection of art prints designed to enhance interior spaces. The specific identifier suggests a unique design within their catalog, encompassing details such as the artist, subject, style, and dimensions of the artwork.

Applications:

  • Residential Decor: Enhancing living rooms, bedrooms, dining rooms, and hallways with visually appealing artwork.
  • Office Spaces: Adding sophistication and character to offices, conference rooms, and waiting areas.
  • Hospitality Industry: Decorating hotels, restaurants, and lobbies to create an inviting atmosphere.
  • Retail Environments: Enhancing the aesthetic appeal of stores and boutiques.
  • Interior Design Projects: Incorporating art into comprehensive interior design schemes.

Features:

  • High-Resolution Printing: Ensuring sharp details and vibrant colors in the artwork.
  • Quality Materials: Using premium paper or canvas for durability and longevity.
  • Ready to Hang: Often pre-mounted and ready to hang, simplifying installation.
  • Various Sizes: Available in different sizes to fit various wall spaces and design preferences.
  • Diverse Art Styles: Covering a wide range of art styles, from contemporary to traditional.

Benefits:

  • Aesthetic Enhancement: Improving the overall visual appeal of any room.
  • Personalization: Reflecting individual tastes and preferences through art.
  • Mood Setting: Creating a specific mood or atmosphere in a space.
  • Focal Point: Serving as a central point of interest in a room.
  • Increased Value: Potentially appreciating in value as art.

Additional Details:

To get precise details about the subject matter, artist, and specific stylistic elements of the ALI10853-C3047GG art print, one would need to consult Trademark Fine Art's catalog or website directly. The piece is likely produced using high-quality archival inks to ensure colorfastness and prevent fading over time. It may be available in various framing options to complement different interior design schemes. Trademark Fine Art's focus on quality and diverse selection makes the ALI10853-C3047GG a strong choice for those seeking to enhance their spaces with visually appealing artwork.

You May Also Be Interested in

Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
GE Critical Power
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Microchip Technology
Lowest to $134.3284

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess