EN
  • EN
  • DE

ALI1301-C1432GG

Part No ALI1301-C1432GG
Manufacturer Trademark Fine Art
Catalog OEM Parts (A - B)
Description TRADEMARK FINE ART ALI1301-C1432GG Design Turnpike 'Birds on a Wire' Canvas
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990833-ALI1301-C1432GG
Categories OEM Parts(A-B)
Manufacturer Trademark Fine Art
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ALI1301-C1432GG CAD Model

Description

The ALI1301-C1432GG is a piece of framed art produced by Trademark Fine Art. This product likely features a printed image or design mounted within a frame. The dimensions of the artwork are indicated within the product name, with '1432' likely representing 14 inches by 32 inches. The 'C' could refer to the color or a specific design series. Trademark Fine Art specializes in producing high-quality art prints and framed art pieces, catering to a variety of tastes and decor styles. The artwork is typically printed on high-quality paper or canvas to ensure vibrant colors and sharp details.

Applications:

  • Home decor
  • Office decoration
  • Gifting
  • Interior design projects
  • Staging properties for sale

Features:

  • High-quality print on paper or canvas
  • Durable frame construction
  • Ready to hang with pre-installed hardware
  • Variety of styles and designs available
  • Professional mounting and framing

Benefits:

  • Enhance Aesthetics: Adds visual interest and personality to any room.
  • Ready to Display: Comes ready to hang, saving time and effort.
  • Durable Construction: Ensures long-lasting enjoyment.
  • Wide Selection: Available in a variety of styles to match any decor.
  • Perfect Gift: Makes a thoughtful and stylish gift for any occasion.

Additional Details:

The specific materials used in the frame construction will vary depending on the design. Common frame materials include wood, metal, and composite materials. The artwork is typically protected by a layer of acrylic or glass to prevent damage. Trademark Fine Art offers a wide range of art styles, including abstract, contemporary, landscape, and figurative art. The quality of the printing process ensures accurate color reproduction and sharp details. The framed artwork is carefully packaged to prevent damage during shipping. The ALI1301-C1432GG is a stylish and affordable way to add art to any space. Trademark Fine Art is known for its commitment to quality and customer satisfaction.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
ADI Electronics
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess