EN
  • EN
  • DE

KM2520A01SGD003

Part No KM2520A01SGD003
Manufacturer Kingbright Corporation
Catalog Optics - LEDs - Light Pipes
Description Standard LEDs - SMD 2.5X2.0MM GRN LED SUBMINIATURE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1120710-KM2520A01SGD003
Categories Optics - LEDs - Light Pipes
Manufacturer Kingbright Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KM2520A01SGD003 CAD Model

Description

The Kingbright KM2520A01SGD003 is a surface-mount LED indicator. This LED provides a bright and reliable light source in a compact package, making it suitable for various indication and backlighting applications. It is designed for easy integration into electronic devices and offers long lifespan and low power consumption.

Applications

  • Consumer Electronics: Status indicators in appliances, audio equipment, and remote controls.
  • Industrial Equipment: Panel indicators, machine status displays, and control panels.
  • Automotive: Dashboard indicators, warning lights, and interior lighting.
  • Medical Devices: Indicator lights for equipment status and alarms.
  • Telecommunications: Network status indicators, server status lights, and communication equipment panels.

Features

  • High Brightness: Provides a clear and visible light output.
  • Compact Size: Small 2520 (2.5mm x 2.0mm) form factor for space-constrained applications.
  • Surface Mount Technology (SMT): Facilitates automated assembly.
  • Long Lifespan: Offers extended operating life, reducing maintenance costs.
  • Low Power Consumption: Minimizes energy usage and heat generation.
  • Wide Viewing Angle: Provides uniform light distribution.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Clear Indication: High brightness ensures easy visibility of status and alerts.
  • Reduced PCB Space: Small form factor allows for denser circuit layouts.
  • Simplified Assembly: SMT design enables automated placement and soldering.
  • Lower Operating Costs: Long lifespan and low power consumption minimize maintenance and energy expenses.
  • Enhanced Reliability: Robust construction ensures long-term performance.

Additional Details

The KM2520A01SGD003 is a super green LED. Key specifications include luminous intensity (measured in millicandelas), forward voltage, and forward current. The viewing angle is an important parameter for determining the visibility of the LED from different positions. The LED is designed for reflow soldering processes and is compliant with RoHS environmental standards.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED Uni-Color Yellow 591nm Automotive 2-Pin SMD T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Opto LS T676-R1S1-1, TOPLED Series Red LED, 633 nm PLCC 2, Round Lens SMD package
Lowest to $0.0656
OSRAM Opto Semiconductors Inc.
Infrared Emitter 880nm 900mW/sr Circular Top Mount 2-Pin T-1 3/4 T/R
Lowest to $0.9794
Panasonic
LED RED MICROLENS SMD / Red LED Indication - Discrete 1.72V 1206 (3216 Metric)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED Uni-Color Amber 624nm Automotive 2-Pin SMD T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1.5A 3SMD / Infrared (IR) Emitter 860nm 3.2V 1.5A 300mW/sr @ 1A 150° 3-SMD, No Lead
Lowest to $2.2634
OSRAM Opto Semiconductors Inc.
LED GREEN CLEAR 2PLCC SMD / Green 570nm LED Indication - Discrete 2.1V 2-PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 3500K 6SMD / LED Lighting series White, Warm 3500K 3.3V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED Uni-Color Amber 624nm 4-Pin PLCC T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess