EN
  • EN
  • DE

ALI3264-C3547GG

Part No ALI3264-C3547GG
Manufacturer Trademark Fine Art
Catalog OEM Parts (A - B)
Description TRADEMARK FINE ART ALI3264-C3547GG Jennifer Nilsson 'Autumn Blessings' Canvas
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1044383-ALI3264-C3547GG
Categories OEM Parts(A-B)
Manufacturer Trademark Fine Art
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ALI3264-C3547GG CAD Model

Description

The ALI3264-C3547GG is an art piece from Trademark Fine Art. It is a giclée print on canvas, a high-quality printing process that uses fine streams of ink to reproduce art with exceptional detail and color accuracy. The 'C3547GG' likely signifies the dimensions of the artwork, 35 inches by 47 inches, and indicates that it is gallery-wrapped, where the canvas is stretched around the frame so the image wraps around the edges.

Applications

  • Living Room Decoration
  • Bedroom Decoration
  • Office Decor
  • Hotel Lobby Art
  • Restaurant Decor

Features

  • Giclée print on canvas
  • High-resolution image quality
  • Vibrant and fade-resistant colors
  • Gallery-wrapped canvas
  • Ready to hang
  • Durable construction
  • Available in various sizes

Benefits

  • Enhances Visual Appeal: Adds an artistic touch to any room.
  • High-Quality Reproduction: Giclée printing ensures accurate color and detail.
  • Easy to Install: Comes ready to hang, saving time and effort.
  • Long-Lasting: Fade-resistant colors ensure the artwork remains vibrant for years.
  • Modern Look: Gallery-wrapped canvas provides a clean and contemporary appearance.

Additional Details

The ALI3264-C3547GG art piece is created using the giclée printing method on high-quality canvas, which results in vibrant, high-resolution images with exceptional color accuracy. The canvas is stretched around a sturdy wooden frame, creating a gallery-wrapped effect. The 'C3547GG' designation likely indicates that the artwork's dimensions are 35 inches by 47 inches. This gallery wrap means the image extends around the sides of the frame, eliminating the need for an external frame and giving the piece a clean, modern appearance. The artwork comes ready to hang with pre-installed hanging hardware, simplifying the installation process. Trademark Fine Art is known for its commitment to quality and craftsmanship, ensuring that each art piece is made to last. The fade-resistant inks used in the giclée printing process help to protect the artwork from fading due to sunlight or artificial light. This makes the ALI3264-C3547GG a durable and long-lasting addition to any decor. The canvas material is also resistant to damage, ensuring that the artwork maintains its beauty for years to come.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess